EN
  • EN
  • DE

MIC833BM5-TR

Part No MIC833BM5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR LATCH REF SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2μA
Propagation Delay (Max) 5μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1077264-MIC833BM5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC833BM5-TR CAD Model

Description

Product Overview: MIC833BM5-TR from Microchip Technology

The MIC833BM5-TR is a high-performance, compact voltage comparator from Microchip Technology, renowned for its precision and reliability in various electronic applications. This device is designed to provide fast and accurate voltage level comparisons, making it an essential component in systems requiring critical decision-making based on voltage thresholds.

Key Features

  • High-Speed Operation: The MIC833BM5-TR offers a rapid response time, ensuring quick transitions and minimal delays in signal processing.
  • Low Power Consumption: With its focus on energy efficiency, this comparator is ideal for battery-powered devices and applications where power conservation is crucial.
  • Push-Pull Output: The device features a push-pull output stage that can directly drive loads, eliminating the need for external pull-up resistors and simplifying circuit design.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply levels and making it versatile for different system requirements.
  • Temperature Range: The MIC833BM5-TR is designed to operate reliably within an extended industrial temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The MIC833BM5-TR's precision and speed make it suitable for a multitude of applications, including:

  • Battery chargers and management systems
  • Window comparators
  • Zero-crossing detectors
  • Level shifters
  • Signal conditioning circuits
  • Logic voltage translation

Package and Availability

The MIC833BM5-TR comes in a compact SOT-23-5 package, which is conducive to space-constrained applications. Its small footprint allows for high-density mounting and integration into various electronic systems. The device is available in tape and reel format (TR suffix), facilitating automated assembly processes and mass production requirements.

Quality and Support

As a product of Microchip Technology, the MIC833BM5-TR is backed by the company's commitment to quality and long-term reliability. Technical support and comprehensive documentation are available, providing designers with the resources needed to integrate this voltage comparator into their projects effectively.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.7399
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3015 $58.7925
470+ $0.2472 $116.1840
725+ $0.2391 $173.3475
1,000+ $0.2322 $232.2000
1,290+ $0.2241 $289.0890
1,725+ $0.2010 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,700 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess