Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 003539-MIC812JUY-TR
Ultra Librarian 3D Model Ultra Librarian MIC812JUY-TR CAD Model

Description

Product Overview: MIC812JUY-TR by Microchip Technology

The MIC812JUY-TR is a robust, high-performance microprocessor supervisory circuit designed by Microchip Technology to monitor the power supply and microprocessor activity in digital systems. It is particularly valuable for managing the power supply in microcontrollers and other digital systems, ensuring reliable operation by providing a reset signal during power-up, power-down, or brown-out conditions.

Key Features

  • Voltage Monitoring: This device can accurately monitor 3.3V, 5V, and other specified voltages, ensuring that the system's power supply is within the acceptable range for safe operation.
  • Reset Timeout: The MIC812JUY-TR has an internally programmed delay time for the reset signal, which is typically 140ms, providing enough time for the system to stabilize before normal operation resumes.
  • Low Power Consumption: It is designed to be power-efficient, which is critical for battery-operated and portable devices, ensuring minimal impact on the overall power budget of the system.
  • Manual Reset Capability: An additional feature includes a manual reset input, which allows for an external trigger to initiate a system reset, providing an extra layer of control.

Applications

The MIC812JUY-TR is versatile and can be used in a variety of applications that require reliable power monitoring and processor supervision. Some common applications include:

  • Portable Devices
  • Embedded Systems
  • Microcontroller Systems
  • Intelligent Instruments
  • Industrial Controllers

Package and Availability

This supervisory circuit is available in a compact SOT-23-3 package, making it suitable for space-constrained applications. The "TR" suffix indicates that the device is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

The MIC812JUY-TR by Microchip Technology is a reliable solution for system designers looking to enhance the stability and robustness of their power supply and microprocessor monitoring. Its combination of features, small footprint, and ease of integration make it an excellent choice for a wide range of electronic systems.

You May Also Be Interested in

Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Maxim Integrated
IC MPU/RESET CIRC 3.00V SC70-3
Lowest to $7.3689
ECAD model for MAX6383XR30D2+T
Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF
Analog Devices Inc.
IC SUPERVISOR 10 CHANNEL 48TQFP / Supervisor Programmable 10 Channel 48-TQFP (7x7)
Lowest to $63.9512
ECAD model for ADM1065ASUZ-RL7
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $24.4363
ECAD model for LTC694CS8#TRPBF
Maxim Integrated
IC MICROMONITOR 5V 5% 8-SOIC
Lowest to $16.2240
ECAD model for DS1707ESA+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention