Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number MIC809
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223355-MIC809TYC3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC809TYC3 CAD Model

Description

The MIC809TYC3 is a high-quality, highly reliable supervisory circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact device is an essential component for monitoring the power supply and system health in microcontroller-based applications. It is particularly useful in situations where it is critical to ensure the system operates within specified power parameters.

Key Features

  • Voltage Monitoring: The MIC809TYC3 is designed to monitor 3V power supplies, providing a precise voltage threshold to ensure proper system operation.
  • Reset Timing: It offers an active-low reset output, with a built-in delay that holds the reset signal for a minimum of 140ms after the supply voltage has risen above the specified threshold. This ensures that the system has adequate time to stabilize before normal operation resumes.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered and portable applications where power efficiency is paramount.
  • Compact SOT-23 Packaging: The MIC809TYC3 comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it versatile for various industrial and commercial applications.

Applications

The supervisory circuit is commonly used in a variety of applications, including:

  • Microcontroller systems
  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC809TYC3 is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring that your systems continue to operate safely and reliably.

In conclusion, the MIC809TYC3 supervisory circuit from Microchip Technology is a critical component for any design requiring precise voltage monitoring and system reliability. Its compact size, low power consumption, and robust feature set make it an excellent choice for designers looking to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR OD 2.63V SOT143
Need more? Email Us
ECAD model for ADM6315-26D3ARTZRL
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-26BM5
Maxim Integrated
IC RESET CIRC MPU SC70-3
Need more? Email Us
ECAD model for MAX810LEXR+
Microchip Technology
IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-29BM5TR
Linear Technology
IC VOLT MONITOR QUAD 16-DFN / Processor Supervisor 4 Open Drain Automotive 16-Pin DFN EP T/R
Lowest to $5.7874
ECAD model for LTC2914HDHC-2#TRPBF
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $1.6392
ECAD model for LTC2912CTS8-1#TRPBF
Linear Technology
IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2918HDDB-A1#TRPBF
Rohm Semiconductor
IC VOLT DETECTOR STD 5-SSOP
Need more? Email Us
ECAD model for BU4840G-TR
Diodes Incorporated
IC SUPERVISOR LO/HI 2.63V SOT-26
Lowest to $0.2260
ECAD model for APX825A-26W6G-7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention