Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Push-Pull, Bi-Directional
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MIC809
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 725198-MIC809RYC3TR
Ultra Librarian 3D Model Ultra Librarian MIC809RYC3TR CAD Model

Description

Product Overview: MIC809RYC3TR by Microchip Technology

The MIC809RYC3TR is a highly efficient supervisory circuit developed by Microchip Technology, designed to keep microprocessor systems stable and secure. This compact component is a crucial part of any system that requires reliable operation, as it monitors the power supply voltage levels and ensures that the system resets accurately during a power-up, power-down, or brown-out condition.

Key Features

  • Precision Voltage Monitoring: The MIC809RYC3TR supervises the system voltage with a tight tolerance, ensuring that the connected microprocessor or digital system operates within the safe voltage threshold.
  • Manual Reset Input: This feature allows for an external trigger to reset the system, providing designers with additional control over the reset functionality.
  • Low Power Consumption: With its low quiescent current draw, this supervisory circuit is an ideal choice for battery-operated devices where power efficiency is paramount.
  • Active-Low Reset Output: The reset output remains low as long as the monitored voltage is below the designated reset threshold, ensuring a stable system reset.
  • Fast Response Time: The device reacts quickly to voltage changes, thus guaranteeing a rapid system response to any power supply anomalies.

Applications

The MIC809RYC3TR is versatile and can be used in a variety of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Control Systems

Package and Availability

The MIC809RYC3TR supervisory circuit is offered in a compact SOT-23-3 package, which is suitable for space-constrained applications. It is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

With its robust design and comprehensive features, the MIC809RYC3TR from Microchip Technology is a reliable choice for system designers who require a supervisory circuit that provides consistent performance and enhances the overall stability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 8MSOP / Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Need more? Email Us
ECAD model for X4003M8I-2.7A
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Need more? Email Us
ECAD model for R3111Q261A-TR-FE
Texas Instruments
IC 2.25V SUPPLY MONITOR 8-SOIC
Lowest to $2.6591
ECAD model for TLC7725IDRG4
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP / Supervisor Open Drain or Open Collector 4 Channel 16-SSOP
Lowest to $23.7635
ECAD model for LTC2914HGN-1#TRPBF
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4233
ECAD model for TPS3840PL30DBVR
SII Semiconductor Corporation
IC VOLT DETECTOR 2.9V SOT23-5
Lowest to $0.2441
ECAD model for S-80929CLMC-G6ZT2U
Maxim Integrated
IC MPU/RESET CIRC 2.63V SC70-4
Lowest to $9.8546
ECAD model for MAX6386XS26D3+T
Monolithic Power Systems Inc.
AUTOMOTIVE GRADE, WINDOWED WATCH / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Lowest to $2.3210
ECAD model for MPQ6411GS-AEC1-P
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for ISL88011IH531Z-T7A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention