Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 234680-BD9240F-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD9240F-E2 CAD Model

Description

BD9240F-E2 Description

The BD9240F-E2 is a high-performance LED driver IC designed to provide efficient and reliable power management for LED applications. Manufactured to meet the high-quality standards of today's electronic components, this IC ensures excellent performance in diverse environments.

  • Applications/Projects:
  • Industrial Lighting Solutions
  • Automotive Lighting Systems
  • Commercial LED Displays

Features and Benefits

  • High efficiency: Optimized for low power consumption and high output.
  • Versatile voltage range: Compatible with a wide range of input voltages.
  • Reliability: Built-in protection features to prevent overvoltage and overheating.

Additional Details:
The BD9240F-E2's robust design makes it ideal for applications where reliability and efficiency are critical. Engineers and designers can trust the IC to perform under pressure in demanding environments.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ECAD model for B45196E2475K209
Hitachi, Ltd
Need more? Email Us
ECAD model for B4AX01819
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for B06X 5450
Pulse
Electromechanical Filter T Filter
Need more? Email Us
ECAD model for B6005T
Eon Silicon Solution
Need more? Email Us
ECAD model for B32-100HIP
Broadcom Limited
Need more? Email Us
ECAD model for B50612EBOKMLG
Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
ECAD model for B4031T
Toko America Inc.
Need more? Email Us
ECAD model for B1179BS-H-2R2N=P3
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for B4025T

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3349 $66.6980
48+ $2.7359 $131.3232
74+ $2.6506 $196.1444
101+ $2.5652 $259.0852
131+ $2.4798 $324.8538
175+ $2.2236 $389.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention