Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 230921-MIC699102-4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC699102-4 CAD Model

Description

The MIC699102-4 is a cutting-edge integrated circuit (IC) product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance component is designed to cater to the demanding needs of modern electronics, ensuring reliability and efficiency across a wide range of applications.

Key Features

  • High Precision: The MIC699102-4 is built for applications that require precise control and accuracy, making it ideal for sensitive electronic systems.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power wastage, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Robust Performance: Engineered to withstand harsh environments, the MIC699102-4 maintains its functionality under a wide range of temperatures and conditions.
  • Compact Design: The small footprint of the IC allows for integration into space-constrained designs without compromising on performance.

Applications

The versatility of the MIC699102-4 makes it suitable for a diverse array of applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Technical Specifications

The MIC699102-4 boasts a range of technical specifications that make it an outstanding choice for designers and engineers:

  • Supply Voltage: Designed to operate at standard voltage levels, compatible with common system power supplies.
  • Output Current: Capable of delivering the necessary current to drive various loads, ensuring seamless operation.
  • Package Type: Available in a package that balances ease of handling with the need for compactness and thermal performance.

Overall, the MIC699102-4 from Microchip Technology is a testament to the company's commitment to providing superior electronic components that meet the evolving demands of technology. Its robustness, coupled with high precision and low power consumption, makes it an excellent choice for any application requiring a reliable and efficient IC solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for M2764AF1
ESMT
Lowest to $3.0128
ECAD model for M12L2561616A-5T
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for M29311-11
Mindspeed
Need more? Email Us
ECAD model for M02066-21
Micron Technology Inc.
Need more? Email Us
ECAD model for M2S56D40ATP-75AU
ESMT
Need more? Email Us
ECAD model for M12S16161AS1LG
Renesas Electronics America
Need more? Email Us
ECAD model for M30218FCFP
ESMT
Need more? Email Us
ECAD model for M12L64322AA1L
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for M28947-13R

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention