Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Minimum) 5V
Voltage - Supply (Maximum) 21V
Voltage - Output 8V ~ 60V
Current - Output / Channel 2.3A (Switch)
Frequency 600kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-UFQFN Exposed Pad
Supplier Device Package 24-QFN-EP (4x4)
Family Part Number MC34845
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 754745-MC34845EP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34845EP CAD Model

Description

Product Overview: NXP MC34845EP

The NXP MC34845EP is a state-of-the-art LED driver designed to offer exceptional performance and reliability for a wide range of lighting applications. This advanced driver IC is engineered to provide high-efficiency solutions for backlighting systems used in medium to large display panels, such as those found in TVs, computer monitors, and automotive displays.

Key Features

  • High Precision: The MC34845EP boasts a high level of brightness accuracy, which allows for uniform illumination and enhances the visual experience of the end-user.
  • Multiple Channels: With its multi-channel capability, this LED driver can control several strings of LEDs independently, ensuring flexible design options and optimized performance.
  • Dimming Control: It includes sophisticated dimming features, such as pulse-width modulation (PWM) dimming, which allows for smooth and flicker-free adjustments to brightness levels.
  • Integrated Protection: The device comes with built-in protection mechanisms, including over-voltage, over-temperature, and LED open/short circuit protection, safeguarding the system against potential damage.
  • Energy Efficient: Designed with power efficiency in mind, the MC34845EP helps reduce energy consumption, which is beneficial for both the environment and operational costs.

Applications

The versatile nature of the NXP MC34845EP LED driver makes it suitable for a variety of applications, including:

  • LED backlights for LCD TVs
  • Monitors and laptop screens
  • Automotive interior and dashboard lighting
  • General-purpose industrial and commercial lighting systems

Technical Specifications

Some of the technical specifications that define the MC34845EP include:

  • Supply Voltage Range: 4.5V to 40V
  • Switching Frequency: Up to 1MHz
  • Number of Output Channels: 10
  • Maximum Output Current per Channel: 85mA

The NXP MC34845EP LED driver is an excellent choice for manufacturers and designers looking for a reliable, high-performance solution to drive LED backlighting systems. Its advanced features and capabilities ensure that it can meet the demands of a wide range of lighting applications.

You May Also Be Interested in

Texas Instruments
LM2754 800mA Switched Capacitor Flash LED Driver with Time-Out Protection
Lowest to $1.4529
ECAD model for LM2754SQ/NOPB
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $7.1510
ECAD model for BD6142AMUV
Infineon Technologies
IC LED DRVR LIN 60MA SOT143R-4
Lowest to $1.4662
ECAD model for BCR402RE6327HTSA1
Taiwan Semiconductor
IC LED DRIVER RGLTR 2A 8SOP
Need more? Email Us
ECAD model for TS19377CS RLG
Fairchild/ON Semiconductor
6-LED Series Boost LED Driver with Integrated Schottky Diode and Single-Wire Digital Interface
Lowest to $0.7321
ECAD model for FAN5343UMPX
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
ECAD model for MAX25600ATI/VY+
National Semiconductor (TI)
IC LED DRIVER RGLTR 1.7A 30TUSMD
Need more? Email Us
ECAD model for LP5527TL/NOPB
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Need more? Email Us
ECAD model for MAX8648ETE+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention