EN
  • EN
  • DE
  • IT

MIC79050-4.2BS

Part No MIC79050-4.2BS
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CEL SOT223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion SOT-223-3
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name MIC79050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 78
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884837-MIC79050-4.2BS
Ultra Librarian 3D Model Ultra Librarian MIC79050-4.2BS CAD Model

Description

Introducing the MIC79050-4.2BS Voltage Regulator from Microchip Technology

The MIC79050-4.2BS is a cutting-edge, high-performance voltage regulator designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This regulator is engineered to deliver a fixed output voltage of 4.2V, which is ideal for powering sensitive electronic components that require a stable and precise voltage supply.

Key Features of the MIC79050-4.2BS:

  • High Accuracy: The device offers a high accuracy output voltage, ensuring that your electronic components function optimally at all times.
  • Low Dropout: It features a low dropout voltage, making it efficient for applications where the input voltage is very close to the output voltage.
  • Current Limiting: The built-in current limiting protects the device and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: Its thermal shutdown feature adds an extra layer of protection by preventing the regulator from overheating, thus ensuring a longer operational lifespan.
  • Stable Operation: With its excellent transient response, the MIC79050-4.2BS maintains a stable output even during rapid changes in load, which is crucial for high-performance electronics.
  • Package: The device comes in a robust surface-mount package, making it suitable for automated assembly processes and space-constrained applications.

Applications:

The MIC79050-4.2BS voltage regulator is versatile and can be used in a wide range of applications, including, but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Wireless communication systems
  • Microcontroller power supplies

Why Choose the MIC79050-4.2BS?

When your project demands a reliable and precise power management solution, the MIC79050-4.2BS from Microchip Technology stands out. Its combination of high accuracy, low dropout, and robust protection features make it an excellent choice for designers looking to enhance the performance and longevity of their electronic products. With Microchip's reputation for quality and support, you can integrate this voltage regulator into your design with confidence.

For detailed specifications, application notes, and further information, please refer to the official Microchip Technology documentation available on their website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess