EN
  • EN
  • DE

MIC7221YM5-TR

Part No MIC7221YM5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR R-R SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.2 V to 10 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 0.5pA @ 5V
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 70dB CMRR, 90dB PSRR
Propagation Delay (Max) 5μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 099930-MIC7221YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC7221YM5-TR CAD Model

Description

Microchip Technology MIC7221YM5-TR Voltage Supervisor

The MIC7221YM5-TR from Microchip Technology is a high-performance, low-power voltage supervisor designed to monitor voltage levels within electronic systems, ensuring reliable operation and protecting against voltage-related failures. This device is particularly suitable for battery-powered applications, portable devices, and any system where power supply stability is critical.

Key Features and Benefits

  • Precision Monitoring: The MIC7221YM5-TR offers precise voltage threshold monitoring, ensuring that your system operates within safe voltage levels at all times.
  • Low Power Consumption: Its low quiescent current makes it ideal for use in power-sensitive applications, helping to extend battery life and reduce overall power consumption.
  • Adjustable Reset Delay: The built-in programmable delay feature allows designers to set the reset assertion time according to their system requirements, providing additional flexibility and protection.
  • Manual Reset Input: With a manual reset input, users can trigger a system reset manually, offering a convenient way to restart the system without power cycling.
  • High Accuracy: The device offers high threshold accuracy which is critical for ensuring system stability and performance.
  • Compact Package: The MIC7221YM5-TR comes in a small SOT-23-5 package, making it an excellent choice for space-constrained applications.

Applications

The MIC7221YM5-TR is versatile and can be used in a wide range of applications, including:

  • Portable Electronic Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems
  • Data Storage Systems
  • Medical Devices

With its high level of integration and performance, the MIC7221YM5-TR voltage supervisor from Microchip Technology is an essential component for any system that requires reliable voltage monitoring and management. Its robust feature set ensures that your electronic systems remain operational and protected, even under adverse conditions.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0342 $50.8550
60+ $1.6691 $100.1460
93+ $1.6170 $150.3810
128+ $1.5648 $200.2944
166+ $1.5127 $251.1082
222+ $1.3562 $301.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess