Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.2 V to 10 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 0.5pA @ 5V
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 70dB CMRR, 90dB PSRR
Propagation Delay (Max) 5μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 003520-MIC7211YM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC7211YM5-TR CAD Model

Description

Microchip Technology MIC7211YM5-TR LDO Voltage Regulator

The MIC7211YM5-TR from Microchip Technology is a highly reliable low-dropout (LDO) voltage regulator designed to deliver a fixed output with high accuracy. This component is especially suitable for battery-powered devices, due to its low quiescent current and dropout voltage, which help to extend battery life. Its compact SOT-23-5 package makes it an excellent choice for space-constrained applications.

Key Features

  • Output Voltage: The MIC7211YM5-TR provides a fixed output voltage, ensuring consistent performance for sensitive electronic circuits.
  • Dropout Voltage: With a low dropout voltage, this LDO can maintain regulation even when the supply voltage is close to the output voltage, maximizing efficiency.
  • Quiescent Current: The device boasts a low quiescent current, which is crucial for reducing power consumption in standby mode and prolonging battery life in portable applications.
  • Load Regulation: It offers excellent load regulation, maintaining a stable output voltage despite changes in the load, which is vital for maintaining the performance of the powered device.
  • Temperature Range: The MIC7211YM5-TR operates over an industrial temperature range, making it suitable for a wide range of environmental conditions.
  • Package: The SOT-23-5 package is designed for surface-mount technology, allowing for a compact footprint on printed circuit boards (PCBs).

Applications

The MIC7211YM5-TR is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Reference voltage sources
  • Power management for PDAs, mobile phones, and cameras

With its precision output and robust design, the MIC7211YM5-TR LDO voltage regulator from Microchip Technology is an ideal solution for designers looking to enhance the performance and extend the battery life of their portable and space-sensitive electronic products.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900ACPP
Analog Devices Inc.
QUAD COMPARATOR (PM139ARC/883) / Comparator
Need more? Email Us
ECAD model for 5962-87739012A
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $1.1491
ECAD model for TLV3701IDBVRG4
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
Texas Instruments
IC DUAL DIFF COMPARATOR 8VSSOP
Lowest to $0.0499
ECAD model for LM393DGKRG4
STMicroelectronics
IC OP AMP DUAL LP 8-SOIC
Need more? Email Us
ECAD model for LM193AYDT
Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Texas Instruments
IC COMPARATR P-P NANOPWR SOT23-5
Lowest to $0.7182
ECAD model for TLV3491AIDBVTG4

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9576 $52.6680
115+ $0.8970 $103.1550
175+ $0.8667 $151.6725
250+ $0.8061 $201.5250
325+ $0.7758 $252.1350
405+ $0.7455 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,099 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention