EN
  • EN
  • DE

MIC7111YM5-TR

Part No MIC7111YM5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 25KHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.02 V/μs
Gain Bandwidth Product (GBP) 25kHz
Current - Input Bias 1pA
Voltage - Input Offset 900μV
Operating Supply Current 25μA
Channel Output Current 200mA
Supply Voltage - Operating 1.8 V to 11 V, ±0.9 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 106095-MIC7111YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC7111YM5-TR CAD Model

Description

Product Overview: MIC7111YM5-TR by Microchip Technology

The MIC7111YM5-TR is a high-performance, low-power voltage supervisor designed to monitor voltage levels in a wide range of electronic applications. Manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, this device ensures system reliability and stability by providing a precise voltage monitoring solution.

Key Features

  • Voltage Threshold Accuracy: The MIC7111YM5-TR offers a tight threshold accuracy that ensures precise voltage monitoring, which is critical for sensitive electronic systems.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is an ideal choice for battery-operated devices where power efficiency is paramount.
  • Reset Time Delay: It features a built-in programmable delay time which provides flexibility in system reset timing, allowing designers to tailor the reset response to specific system requirements.
  • Operating Voltage Range: The device supports a broad operating voltage range, making it versatile for use in various applications with different power supply requirements.
  • Temperature Range: Designed to operate over an extended temperature range, the MIC7111YM5-TR is suitable for use in environments with varying temperature conditions.
  • Package: It comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The MIC7111YM5-TR is well-suited for a variety of applications where voltage monitoring is crucial. These include:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial controllers
  • Automotive systems
  • Communication equipment
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC7111YM5-TR voltage supervisor is built to meet high industry standards, ensuring that it performs consistently under various conditions and throughout its lifespan. With Microchip's proven track record, customers can trust this component to safeguard their critical systems against undervoltage conditions.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess