Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.65V
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC705
Standard Package 175 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884834-MIC705M
Ultra Librarian 3D Model Ultra Librarian MIC705M CAD Model

Description

Microchip Technology's MIC705M Voltage Supervisor

The MIC705M from Microchip Technology is a robust voltage supervisor designed to ensure the reliable operation of microprocessors (µP) and digital systems. Crafted to monitor power supplies in µP and digital systems, it provides a significant layer of protection against low voltage, which is crucial for the proper functioning of these systems.

Key Features

  • Precision Voltage Monitoring: The MIC705M is engineered to monitor 3.3V, 5V, and adjustable voltage rails, providing versatility for different system requirements.
  • Programmable Delay: It offers a programmable delay feature through an external capacitor, which allows designers to set the reset timeout period according to the specific needs of their application.
  • Low Power Consumption: With a quiescent current of just 15µA, the MIC705M is an energy-efficient solution that helps to minimize power usage in standby and active modes.
  • Manual Reset Capability: The inclusion of a manual reset input enables system designers to trigger a reset manually, offering additional control over system behavior.
  • Active-Low Reset: The device outputs an active-low reset signal, ensuring compatibility with a wide range of microprocessors and digital systems that require this type of reset input.

Applications

The MIC705M is suitable for a wide variety of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controls

Package and Availability

The MIC705M comes in a compact 8-pin SOIC package, making it ideal for space-constrained applications. Its small footprint and ease of integration make it a preferred choice for designers looking to add reliable voltage monitoring to their systems.

Microchip Technology's commitment to quality ensures that the MIC705M voltage supervisor is a dependable component for maintaining system integrity through power fluctuations and other voltage-related challenges.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU 2.63V WD 8DIP
Need more? Email Us
ECAD model for ADM706RANZ
Texas Instruments
IC 2.25V SUPPLY MONITOR 8-SOIC
Lowest to $2.6591
ECAD model for TLC7725IDRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCTPX-296/NOPB
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCBP-308/NOPB
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCBPX-290
Maxim Integrated
IC MPU/RESET CIRC 2.63V SC70-4
Lowest to $9.8546
ECAD model for MAX6386XS26D3+T
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XBBP-270
Analog Devices Inc.
IC MONITOR RESET 4.35V SC-70-3
Lowest to $4.9916
ECAD model for ADM1810-10AKSZ-RL7
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3701XBBP-420

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention