EN
  • EN
  • DE
  • IT

MIC5235-1.8BM5-TR

Part No MIC5235-1.8BM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 0.15A Automotive 5-Pin SOT-23 T/R / IC REG LDO 1.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 24V
Output Voltage 1.8V
Voltage Dropout (Maximum) 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 35μA ~ 4mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788681-MIC5235-1.8BM5-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5235
Introduction Date January 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC5235-1.8BM5-TR CAD Model

Description

Product Overview: MIC5235-1.8BM5-TR

The MIC5235-1.8BM5-TR is a high-performance, fixed-output voltage regulator from Microchip Technology, designed to provide a stable 1.8V power supply with a maximum output current of 150mA. This low-dropout (LDO) linear regulator is specifically tailored for applications requiring low noise, high accuracy, and low power consumption.

Key Features

  • Low Dropout Voltage: The MIC5235-1.8BM5-TR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly useful for battery-operated devices.
  • High Output Accuracy: With a tight output voltage tolerance, this LDO provides reliable and consistent power, which is critical for sensitive electronic components.
  • Low Quiescent Current: The device features a low quiescent current, making it ideal for portable applications where extending battery life is a priority.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit protections safeguard the device and the downstream components from damage due to overheating and overcurrent conditions.
  • Stable with Low-ESR Capacitors: The MIC5235-1.8BM5-TR is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), providing a stable output with a minimal external component count.

Applications

The MIC5235-1.8BM5-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Mobile phones and PDAs
  • Portable media players
  • Microcontroller power supplies
  • Wireless peripherals

Package and Availability

This LDO voltage regulator is available in a compact SOT-23-5 package, which is suitable for space-constrained applications. The "-TR" suffix indicates that the device is provided in tape and reel packaging, which is optimized for automated assembly processes. As a product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, customers can expect reliability and performance from the MIC5235-1.8BM5-TR.

For detailed specifications and application guidance, designers should consult the datasheet and reference designs provided by Microchip Technology.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess