EN
  • EN
  • DE

MIC5013BN

Part No MIC5013BN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRV HI-SIDE/LO-SIDE 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MIC5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927091-MIC5013BN
Ultra Librarian 3D Model Ultra Librarian MIC5013BN CAD Model

Description

Microchip Technology's MIC5013BN High-Side MOSFET Driver

The MIC5013BN, crafted by the renowned Microchip Technology, is a high-side MOSFET driver that operates as a robust and efficient solution for driving N-channel MOSFETs in high-side switching applications. This component is designed to simplify the process of controlling power to a load from a high-voltage supply, making it an ideal choice for a variety of industrial, automotive, and consumer applications.

Key Features:

  • High-Side Drive: The MIC5013BN is capable of driving N-channel MOSFETs, which allows for the handling of high-side switching tasks with ease.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, typically from 4.5V to 18V, providing versatility in different circuit designs and ensuring compatibility with various system voltages.
  • Low Standby Current: This driver boasts a low standby current, which is crucial for power-sensitive applications, ensuring energy efficiency and reducing overall power consumption.
  • Fast Switching Speed: The MIC5013BN offers rapid switching speeds, which minimizes transition losses and improves overall performance of the switching application.
  • Built-in Protection Features: It includes a variety of protection features such as over-temperature shutdown and current limiting, enhancing the reliability and longevity of the driver and the MOSFET it controls.
  • Logic-Level Input: The device can be controlled by logic-level signals, making it easy to interface with microcontrollers or other logic devices.

Applications:

The versatility of the MIC5013BN allows it to be used in a wide range of applications, including:

  • Automotive systems
  • Power management modules
  • Solenoid/relay drivers
  • Motor controllers
  • Smart battery electronics

With its robust design and comprehensive feature set, the MIC5013BN from Microchip Technology is a reliable and efficient solution for designers looking to implement high-side power control in their systems. Its ability to handle high voltages and currents, coupled with its protection mechanisms, ensures that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess