EN
  • EN
  • DE

MIC5011YM

Part No MIC5011YM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MIN PARTS HI/LO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.75 V to 32 V
Logic Voltage - VIL, VIH 2V, 4.5V
Input Type Non-Inverting
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058721-MIC5011YM
Ultra Librarian 3D Model Ultra Librarian MIC5011YM CAD Model

Description

Microchip Technology's MIC5011YM High-Side MOSFET Driver

The MIC5011YM is a robust high-side MOSFET driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is particularly engineered to simplify the process of switching high-power loads using N-channel power MOSFETs, making it an ideal choice for a wide range of applications that require efficient power management.

With its compact SOIC-8 package, the MIC5011YM offers a space-saving solution for designs where PCB real estate is at a premium. The device is capable of driving MOSFETs with gate charges up to 30nC, which covers a broad spectrum of MOSFETs, ensuring versatility in its use across various designs and applications. The driver operates over a wide supply voltage range from 4.5V to 18V, accommodating different system voltages and providing design flexibility.

One of the key features of the MIC5011YM is its built-in charge pump, which generates the necessary gate voltage to fully enhance an N-channel MOSFET. This allows the MOSFET to be turned on fully, minimizing on-resistance and maximizing efficiency. The charge pump operates at a frequency of 1kHz, providing a stable gate drive for the MOSFET.

Additionally, the MIC5011YM incorporates comprehensive protection features to ensure reliable operation under harsh conditions. It includes an under-voltage lockout (UVLO) that prevents the driver from operating when the supply voltage is too low, which could otherwise lead to inefficient MOSFET switching. Furthermore, the device is designed to be self-protecting, featuring a current limit to safeguard the internal circuitry from excessive current draw.

Applications for the MIC5011YM are diverse and include automotive systems, power management circuits, motor control units, and any system that requires high-side switching of heavy loads. Its robustness, combined with Microchip Technology's reputation for quality, makes the MIC5011YM a reliable and efficient choice for designers looking to enhance their power control systems.

For detailed information on the MIC5011YM, including datasheets, technical documentation, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess