EN
  • EN
  • DE

STEVAL-IPT004V1

Part No STEVAL-IPT004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Interface
Function Smart Card
Utilized IC / Part ST8034
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names -497-14479,497-14479
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284671-STEVAL-IPT004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPT004V1 CAD Model

Description

The STEVAL-IPT004V1 is a state-of-the-art evaluation board developed by STMicroelectronics, designed to showcase the capabilities of the ST25R3911B high-performance NFC universal device and HF reader IC. This evaluation board is a comprehensive solution for users looking to explore the advanced features and functionality of near-field communication (NFC) and radio-frequency identification (RFID) technologies.

Key Features

  • Integrated ST25R3911B NFC/HF reader IC for high-performance NFC applications.
  • Supports ISO14443A/B, ISO15693, FeliCa™, and AP2P communication protocols.
  • Dynamic Power Output (DPO) for enhanced power efficiency and reader sensitivity.
  • Automatic Antenna Tuning (AAT) system for optimal performance in various environments.
  • Capacitive Wake-up feature enabling low-power card detection.
  • Advanced Noise Suppression Receiver (NSR) for improved signal clarity in noisy conditions.
  • Dedicated Stream and Transparent modes for flexible firmware development.

Applications

The STEVAL-IPT004V1 is ideal for a wide range of applications that require reliable and efficient NFC and RFID communication. It is particularly suited for:

  • Contactless payment terminals
  • Access control systems
  • NFC-enabled point of sale (POS) systems
  • Identification and tracking systems
  • Consumer electronics with NFC features

Development Support

The evaluation board comes with comprehensive support materials that facilitate the development process, including reference design files, firmware libraries, and a user manual. Developers can quickly integrate the STEVAL-IPT004V1 into their projects and take advantage of STMicroelectronics' extensive expertise in NFC technology.

Conclusion

With its robust design and advanced features, the STEVAL-IPT004V1 evaluation board from STMicroelectronics is an excellent tool for engineers and developers looking to leverage the power of NFC and RFID technologies in their applications. It offers a versatile and efficient platform for innovation and product development in the fast-growing field of wireless communication.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess