Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.25V
Current - Output 5A
Voltage - Input 5V ~ 12V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6728
Other Names STEVALISA038V1,497-8228,STEVAL-ISA038V1,-497-8228
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284284-STEVAL-ISA038V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA038V1 CAD Model

Description

STEVAL-ISA038V1 - STMicroelectronics Product Overview

The STEVAL-ISA038V1 from STMicroelectronics is a highly efficient, compact, and versatile evaluation board designed for power supply solutions. This product is part of STMicroelectronics' extensive range of evaluation tools that facilitate the testing and development of various electronic components and systems. The STEVAL-ISA038V1 is specifically tailored for testing the performance of the L7986A, a step-down switching regulator with a wide input voltage range and high current capability.

Key Features

  • High Efficiency: The board is built around the L7986A regulator, which provides up to 3 A of continuous current with excellent efficiency, making it suitable for a wide variety of applications.
  • Wide Input Voltage Range: It can operate with an input voltage from 4.5 V to 38 V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to VIN, ensuring versatility for different design requirements.
  • Thermal Protection: The device includes thermal shutdown and current limiting features, ensuring safe operation under different conditions.
  • RoHS Compliant: The board is designed with environmental considerations in mind, complying with the Restriction of Hazardous Substances Directive.

Applications

The STEVAL-ISA038V1 is ideal for a range of applications, including:

  • Industrial power systems
  • Consumer electronics
  • Automotive and transportation
  • Telecommunications infrastructure

Design and Development

With the STEVAL-ISA038V1, engineers and designers can quickly prototype and test power supply circuits using the L7986A regulator. The evaluation board comes with all the necessary components for immediate use, including capacitors, inductors, and resistors, as well as a comprehensive set of test points for easy measurement and debugging.

This evaluation board is an invaluable tool for engineers looking to create efficient and reliable power supply systems with the L7986A regulator. The STEVAL-ISA038V1 simplifies the design process, reduces development time, and helps accelerate the time-to-market for new products.

You May Also Be Interested in

Power Integrations
KIT REF DESIGN INN2605K
Need more? Email Us
ECAD model for RDK-469
Altera
EVAL BOARD FOR EN6347QI / 4A POWERSOCVOLTAGE MODE SYNCHRONOUS BUCK PWM DC-DC CONVERTER WITH INTEGRATED INDUCTOR
Need more? Email Us
ECAD model for EVB-EN6347QI
Intersil
EVAL BOARD 1 FOR ISL6273
Need more? Email Us
ECAD model for ISL6273EVAL1
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
ECAD model for ISL6566EVAL1
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ
Intersil
EVAL BOARD FOR ISL91110IIAZ
Need more? Email Us
ECAD model for ISL91110IIA-EVZ
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3820A
Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3847
Texas Instruments
BOARD WEBENCH LM2577,LM2585/87 / LM2577/LM2585/LM2587 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ECAD model for 551011367-061/NOPB

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention