EN
  • EN
  • DE

MIC4604YMT-TR

Part No MIC4604YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-UFDFN Exposed Pad
Case / Package 10-TDFN (2.5x2.5)
Family Name MIC4604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC4604YMT-CT-ND, 1611-MIC4604YMT-DKRINACTIVE, 576-4398-6, 1611-MIC4604YMT-DKR, 576-4398-2, 1611-MIC4604YMT-CTINACTIVE, 1611-MIC4604YMT-DKR-ND, 1611-MIC4604YMT-CT, MIC4604YMT TR, 576-4398-1
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927085-MIC4604YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC4604YMT-TR CAD Model

Description

Microchip Technology's MIC4604YMT-TR Half-Bridge MOSFET Driver

The MIC4604YMT-TR is a sophisticated half-bridge MOSFET driver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient device is specifically engineered to deliver high performance in a variety of applications, including motor control, power supply, and converter systems.

Key Features

  • Adaptive Dead Time Management: The MIC4604YMT-TR is equipped with an advanced adaptive dead time circuitry, which ensures that the transition between high-side and low-side drives is optimized to prevent cross-conduction and to enhance power efficiency.
  • Shoot-Through Protection: Safety is a paramount concern in power management, and this MOSFET driver includes shoot-through protection to prevent damaging currents when both high-side and low-side MOSFETs are on simultaneously.
  • High-Speed Operation: With a capability to operate up to 85V, the device supports high-frequency PWM signals, making it suitable for applications requiring fast switching and precise control.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the driver operates at safe voltage levels, protecting both the driver and the MOSFETs from undervoltage conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism provides additional protection, safeguarding the device from overheating and potential damage.

Applications

The versatility of the MIC4604YMT-TR allows it to be used in a range of applications. It is particularly well-suited for brushless DC (BLDC) motor control, synchronous rectification in power supplies, high-frequency DC-DC converters, and active clamp forward converters. Its robust design ensures reliable operation in industrial, automotive, and consumer electronics environments.

Package and Availability

The driver comes in a compact 10-pin 4mm x 4mm TDFN package, which is ideal for space-constrained applications. The MIC4604YMT-TR is also available in tape and reel packaging, denoted by the '-TR' suffix, facilitating efficient assembly for high-volume production.

Microchip Technology's commitment to quality and performance is evident in the MIC4604YMT-TR half-bridge MOSFET driver, making it an excellent choice for designers seeking a reliable and powerful solution for their high-speed switching applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4163 $63.7335
100+ $1.1622 $116.2200
155+ $1.1258 $174.4990
215+ $1.0896 $234.2640
275+ $1.0531 $289.6025
370+ $0.9443 $349.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess