Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 12A, 12A
Input Type Non-Inverting
Rise and Fall Time 20ns, 24ns
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132853-MIC4452BM
Ultra Librarian 3D Model Ultra Librarian MIC4452BM CAD Model

Description

Microchip Technology MIC4452BM MOSFET Driver

The MIC4452BM from Microchip Technology is a robust, high-speed MOSFET driver designed to operate a high-power MOSFET or IGBT. This driver is capable of delivering peak currents up to 12A, making it an excellent choice for high-speed and high-power switching applications. The MIC4452BM is part of the MIC4452 series, which is known for its reliability and performance in demanding environments.

Key Features:

  • High Peak Output Current: Capable of delivering up to 12A of peak output current, which is suitable for driving large capacitive loads with high slew rates.
  • Low Propagation Delays: Features low propagation delays, typically 25ns, ensuring fast switching performance for improved efficiency.
  • Wide Operating Range: The driver operates over a wide supply voltage range from 4.5V to 18V, accommodating various application requirements.
  • Latch-Up Protection: Provides latch-up protection for device safety, which is crucial in the event of over-current conditions.
  • Matched Rise and Fall Times: Offers matched rise and fall times to minimize switching losses and reduce electromagnetic interference (EMI).
  • Input Logic Compatibility: Compatible with TTL and CMOS input logic levels, allowing for easy integration with a variety of control circuits.

The MIC4452BM is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its robust design includes an under-voltage lockout feature that ensures the driver operates only when the supply voltage is within an acceptable range, thereby protecting the system.

Designed for high-speed applications, the MIC4452BM is ideal for use in switch-mode power supplies, DC-DC converters, motor controllers, and other high-power switching applications. Its ability to drive high currents while maintaining fast switching speeds and low power dissipation makes it a reliable choice for designers looking to optimize their power management systems.

Overall, the Microchip Technology MIC4452BM MOSFET driver offers a combination of performance, efficiency, and reliability, making it a valuable component in any power electronics designer's toolkit.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.6868
ECAD model for IXDF604SIATR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.4364
ECAD model for UCC27710DR
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $0.5133
ECAD model for ZXGD3001E6TA
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for ISL6612AIBZ-T
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF
Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
ON Semiconductor
IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Need more? Email Us
ECAD model for FAN3183BMX
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $7.3050
ECAD model for ZL1505ALNNT1

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0362 $67.3530
155+ $0.8499 $131.7345
240+ $0.8240 $197.7600
325+ $0.7969 $258.9925
420+ $0.7710 $323.8200
565+ $0.6908 $390.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention