Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting, Non-Inverting
Rise and Fall Time 28ns, 32ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 058696-MIC4425BN
Ultra Librarian 3D Model Ultra Librarian MIC4425BN CAD Model

Description

MIC4425BN from Microchip Technology is a PMIC gate driver used in designs that need reliable drive control between logic-level signals and power switching stages. Devices in this category are commonly considered for power supplies, motor control, switching converters, embedded control boards, and other circuits where MOSFET or similar transistor driving is required. For engineers, the value of a gate driver like MIC4425BN is typically found in improving switching interface performance, simplifying control-stage design, and supporting efficient power electronics implementation. This part may be relevant for both new designs under validation and ongoing maintenance of legacy systems, especially when design teams need manufacturer-backed components from a recognized supplier. The current lifecycle status for MIC4425BN is information not available, so teams should confirm availability and long-term sourcing directly with Microchip Technology or authorized distributors before committing to production. RoHS compliance information is also not available here and should be verified using the latest official datasheet, product page, or compliance certificate.

You May Also Be Interested in

IXYS
4 Ampere Dual Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN504SIA
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Need more? Email Us
ECAD model for ZXGD3004E6TA
Texas Instruments
High Voltage 1A Peak Half Bridge Gate Driver | IC GATE DRIVER HALF 1A 8WSON
Lowest to $1.3296
ECAD model for LM5109BSDX
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $7.3050
ECAD model for ZL1505ALNNT1
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
ON Semiconductor
IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Need more? Email Us
ECAD model for FAN3183BMX
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for ISL6612AIBZ-T
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 24SSOP
Need more? Email Us
ECAD model for IR2114SSTRPBF
Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention