EN
  • EN
  • DE

MIC4424CWM

Part No MIC4424CWM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 3A DUAL 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise and Fall Time 28ns, 32ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 135564-MIC4424CWM
Ultra Librarian 3D Model Ultra Librarian MIC4424CWM CAD Model

Description

Microchip Technology MIC4424CWM Product Overview

The MIC4424CWM from Microchip Technology is a robust, high-speed MOSFET driver designed to operate with a supply voltage range of 4.5V to 18V. This driver is capable of delivering peak currents up to 3A, making it an ideal choice for driving large capacitive loads with swift rise and fall times. The MIC4424CWM is part of the MIC4424 series and comes in a surface-mount, 8-pin SOIC-Wide package, offering a compact solution for space-constrained applications.

With its low propagation delay and high peak current capability, the MIC4424CWM is particularly suited for applications requiring efficient power management and fast switching, such as motor control, power supply circuits, and various switching applications. Its dual inverting channels provide flexibility for designers to configure the driver in a manner that best suits their circuit requirements.

Key Features:

  • High Peak Output Current: Capable of delivering up to 3A, making it suitable for driving large MOSFETs and IGBTs.
  • Wide Operating Range: Functions with a supply voltage from 4.5V to 18V, accommodating a variety of power systems.
  • Low Shoot-Through Current: Designed to minimize cross-conduction and power loss, enhancing overall system efficiency.
  • Fast Switching Speed: Exhibits rise and fall times typically under 30ns, ensuring rapid response in high-speed applications.
  • Dual Inverting Channels: Offers design versatility with two inverting outputs to drive complementary MOSFETs in push-pull configurations.
  • Latch-Up Protection: Enhanced robustness with built-in latch-up protection for device security during adverse conditions.
  • Thermal Shutdown: Integrated thermal shutdown feature to prevent overheating and ensure long-term reliability.
  • Industry-Standard Package: Available in an 8-pin SOIC-Wide package, compatible with standard PCB layouts.

The MIC4424CWM MOSFET driver is a testament to Microchip Technology's commitment to providing high-quality, reliable components for advanced electronic systems. With its combination of power, speed, and protection features, this driver is an excellent choice for engineers looking to optimize their power management and switching applications.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess