EN
  • EN
  • DE

LC75878W-E

Part No LC75878W-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description Duty General-Purpose LCD Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration 600 Segment, 666 Segment, 730 Segment
Interface Serial
Operating Supply Current 200μA
Operating Supply Voltage 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 100-SQFP (14x14)
Manufacturer Homepage www.onsemi.com
Win Source Part Number 739227-LC75878W-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 300
Family Name LC75878
Introduction Date April 10, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LC75878W-E CAD Model

Description

ON Semiconductor LC75878W-E LCD Controller/Driver

The LC75878W-E from ON Semiconductor is a highly versatile LCD controller and driver that is specifically designed to cater to the needs of multiplexed LCD applications. This advanced integrated circuit (IC) is ideal for a wide range of products, from small consumer electronics to automotive dashboards, offering a reliable and efficient solution for driving liquid crystal displays.

With its ability to handle up to 192 segments (48 segments x 4 commons), the LC75878W-E provides ample flexibility for complex display requirements. Its built-in display RAM enables easy manipulation of display data, thereby simplifying the process of updating the LCD content. The IC is capable of driving both static and multiplexed LCDs, offering a range of multiplexing options to suit various design needs.

The LC75878W-E features multiple display modes, including duty cycle selections that range from static to 1/4 duty, allowing for clear and crisp display visuals. Additionally, the IC supports a wide operating voltage range, making it suitable for battery-operated devices as well as those that are connected to a power supply.

For ease of integration, the LC75878W-E is equipped with a serial interface, facilitating communication with microcontrollers or other control units. This serial interface not only simplifies the connection but also reduces the number of required I/O pins, which is particularly beneficial for designs with limited space or where I/O resources are scarce.

ON Semiconductor's commitment to quality is evident in the LC75878W-E's design, which incorporates features to ensure longevity and reliability. The IC's low power consumption is a testament to its efficiency, making it an excellent choice for portable and power-sensitive applications.

In conclusion, the LC75878W-E LCD controller and driver from ON Semiconductor stands out as a robust and adaptable solution for driving a variety of LCD displays. Its combination of segment handling capabilities, multiple display modes, and serial interface connectivity makes it a top choice for designers looking to create sophisticated user interfaces with minimal design complexity.

You May Also Be Interested in

Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess