Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time 20ns, 24ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC4422
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222548-MIC4422ABM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4422ABM CAD Model

Description

The MIC4422ABM is a highly-efficient, robust MOSFET driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is specifically engineered for high-speed operation, which makes it an ideal choice for a wide range of applications, including motor controls, power converters, and switch mode power supplies.

Key Features

  • High Peak Output Current: The MIC4422ABM can deliver up to 9A of peak output current, which is suitable for driving large capacitive loads with excellent speed and responsiveness.
  • Low Shoot-Through Current: Its design minimizes shoot-through current, enhancing the reliability and efficiency of the application it is used in.
  • Wide Operating Range: The device operates from a 4.5V to 18V supply, making it versatile for different power environments.
  • Fast Switching Speeds: It features fast rise and fall times of 25ns and 20ns respectively, at a capacitive load of 1000pF, which helps in reducing switching losses and improving overall performance.
  • Logic-Level Input: The logic-level input is compatible with standard CMOS or LSTTL outputs, down to 3.3V logic for easy interfacing.
  • Protection Features: It includes built-in protection features such as latch-up immunity and ESD protection, ensuring the device's durability in harsh conditions.

Applications

The versatility of the MIC4422ABM allows it to be used in various applications that require high-speed and high-current driving capabilities. It is particularly well-suited for driving power MOSFETs and IGBTs which are common in:

  • DC to AC power inverters
  • Brushless DC motor controllers
  • Full-bridge and half-bridge converters
  • Pulse generators and high-frequency power supplies

Package and Quality

The MIC4422ABM is provided in an 8-pin SOIC package, ensuring a compact footprint for space-constrained applications. Microchip Technology's commitment to quality means that this driver is manufactured to high standards, ensuring reliability and performance consistency across a range of environmental conditions.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.4364
ECAD model for UCC27710DR
ON Semiconductor
IC LOW SIDE SWITCH 8SOIC / Gate Driver IC
Need more? Email Us
ECAD model for FAN3183BMX
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for UC2707DWTR
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $1.3001
ECAD model for IRS21814MTRPBF
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF
ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $8.9313
ECAD model for ZXGD3003E6TA
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Need more? Email Us
ECAD model for ZXGD3004E6TA
Analog Devices Inc.
DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.5314
ECAD model for ADP3414JR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention