Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise / Fall Time (Typ) 20ns, 18ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (3x3)
Base Product Number MIC4127
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372543-MIC4127YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC4127YML-TR CAD Model

Description

Product Overview: MIC4127YML-TR from Microchip Technology

The MIC4127YML-TR is a sophisticated MOSFET driver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This driver is specifically engineered to deliver high-speed performance and is ideally suited for applications requiring efficient power management and precise control of MOSFET switching.

Key Features

  • High-Speed Operation: The MIC4127YML-TR is capable of providing rapid switching for MOSFETs, making it an excellent choice for high-frequency power conversion and motor control applications.
  • Dual-Channel Driver: This device features a dual-channel architecture, allowing it to drive two MOSFETs simultaneously, which is particularly useful in half-bridge and full-bridge topologies.
  • Low Propagation Delay: The low propagation delay ensures minimal time discrepancy between the input signal and the MOSFET's response, resulting in improved overall system performance.
  • High Peak Output Current: With its ability to deliver a peak output current, the MIC4127YML-TR can effectively drive large capacitive loads with ease, ensuring robust operation of the power stage.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, accommodating various application requirements and enhancing the product's versatility.
  • Thermal Shutdown: The inclusion of a thermal shutdown feature provides protection against overheating, safeguarding the device and the system it controls.
  • Lead-Free Packaging: The device comes in environmentally friendly, lead-free packaging, reflecting Microchip's commitment to sustainability.

Applications

The MIC4127YML-TR has a wide range of applications across various industries. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • Power Inverters

With its high-speed operation, robust output drive capability, and comprehensive protection features, the MIC4127YML-TR MOSFET driver from Microchip Technology stands out as a highly reliable and efficient solution for advanced electronic designs that require precise control over power switching elements.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $0.5133
ECAD model for ZXGD3001E6TA
Infineon Technologies
IC GATE DRVR LOW-SIDE 20DIP
Need more? Email Us
ECAD model for IR1176
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Need more? Email Us
ECAD model for ZXGD3004E6TA
Texas Instruments
LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-EMSOP
Lowest to $2.2568
ECAD model for LM5111-2MY
ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for ISL6612AIBZ-T
IXYS
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.6868
ECAD model for IXDF604SIATR
IXYS
4 Ampere Dual Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN504SIA
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention