Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 16 V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 400ns, 400ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127300-MIC4100BM
Ultra Librarian 3D Model Ultra Librarian MIC4100BM CAD Model

Description

The MIC4100BM is a high-performance, full-bridge MOSFET driver designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This driver is specifically engineered to provide efficient power management and high-speed operation for a wide range of applications, including motor control, power supply modules, and DC-DC converters.

Key Features

  • High Voltage Capability: The MIC4100BM is capable of handling supply voltages up to 85V, making it suitable for various high-voltage applications.
  • High Peak Output Current: It can deliver peak output currents of up to 2.5A, ensuring robust performance for driving large-capacity MOSFETs.
  • Adaptive Dead Time: The adaptive dead time feature helps to prevent shoot-through and improves efficiency by automatically adjusting the timing between high-side and low-side MOSFET transitions.
  • Under-voltage Lockout (UVLO): The built-in UVLO protects the device and the system by ensuring that the driver operates only when the supply voltage is within the acceptable range.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the driver if the junction temperature exceeds safe operating limits.

Applications

The versatility of the MIC4100BM allows it to be used in a variety of applications, including:

  • Brushed and brushless DC motor drives
  • Stepper motor drives
  • Power inverters and converters
  • Switch-mode power supplies
  • Class D audio amplifiers

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC4100BM is no exception. It is built to meet the stringent requirements of industrial and automotive markets, ensuring long-term reliability and performance in the most demanding conditions.

Conclusion

Overall, the MIC4100BM from Microchip Technology stands out as a robust, versatile, and reliable full-bridge MOSFET driver that can be integrated into a multitude of high-voltage and high-power applications. Its advanced features and protective functions make it an ideal choice for engineers looking to design efficient and durable power management systems.

You May Also Be Interested in

Infineon Technologies
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 14-SOIC
Need more? Email Us
ECAD model for IRS21094SPBF
Texas Instruments
IC GATE DRVR HALF-BRIDGE 14SOIC
Lowest to $0.9290
ECAD model for UCC27714D
Infineon Technologies
IC GATE DRVR LOW-SIDE 20DIP
Need more? Email Us
ECAD model for IR1176
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $7.3864
ECAD model for ZXGD3103N8TC
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 24SSOP
Need more? Email Us
ECAD model for IR2114SSTRPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $1.3001
ECAD model for IRS21814MTRPBF
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA
ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL
Analog Devices Inc.
DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.5314
ECAD model for ADP3414JR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention