EN
  • EN
  • DE

MIC38HC44YN

Part No MIC38HC44YN
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5V
Supply Voltage - Operating 9 V to 20 V
Duty Cycle 50%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 137563-MIC38HC44YN
Ultra Librarian 3D Model Ultra Librarian MIC38HC44YN CAD Model

Description

Microchip Technology MIC38HC44YN Controller

The MIC38HC44YN is a high-performance, dual-channel controller from Microchip Technology, designed to deliver precise power management and conversion. This advanced component is part of a family of controllers that integrate innovative features to enhance the efficiency and reliability of power supply systems.

Key Features

  • High-Frequency Operation: The device is capable of operating at high frequencies, which allows for the use of smaller external components, reducing space and cost.
  • Low Power Consumption: It is designed for efficiency, with a low startup current and operating current, which helps in reducing power losses and improving overall system efficiency.
  • Flexible Power Supply: The MIC38HC44YN can be used in a variety of power supply configurations, including flyback, forward, and push-pull topologies, making it a versatile choice for different design needs.
  • High Performance: With its fast transient response and tight voltage regulation, this controller ensures stable performance under varying load conditions.
  • Protection Features: It includes built-in protection features such as under-voltage lockout (UVLO), over-temperature shutdown, and over-current protection, safeguarding the system against potential damage.

Applications

The MIC38HC44YN is suitable for a wide range of applications, particularly where efficient power conversion is critical. It is commonly used in:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Telecommunication Equipment
  • Server and Networking Power Systems
  • Industrial Power Systems

Technical Specifications

The device is packaged in an 8-pin PDIP (Plastic Dual In-line Package), ensuring ease of integration into various circuit designs. It operates over a wide temperature range, making it suitable for industrial applications. The MIC38HC44YN's design is optimized for minimal external component count, which can lead to cost savings in mass production.

Microchip Technology's commitment to quality means that the MIC38HC44YN is manufactured to high standards, ensuring reliability and performance consistency for critical applications. Whether for new designs or upgrading existing power systems, the MIC38HC44YN offers a combination of features that make it an excellent choice for designers looking for a robust power management solution.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess