EN
  • EN
  • DE

LTC1236BIN8-10

Part No LTC1236BIN8-10
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95567-LTC1236BIN8-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1236BIN8-10 CAD Model

Description

Linear Technology's LTC1236BIN8-10 Microprocessor Supervisory Circuit

The LTC1236BIN8-10 is a highly reliable microprocessor supervisory circuit designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This device is specifically engineered to monitor power supplies in microprocessor and digital systems, providing a precise, low-power solution for managing system integrity during power-up, operation, and power-down states.

Key Features:

  • Precision Monitoring: The LTC1236BIN8-10 offers precision voltage monitoring, ensuring that the microprocessor has a stable voltage supply. This is crucial for maintaining system reliability and preventing data corruption.
  • Reset Timeout: It features an adjustable reset timeout, which can be set by an external capacitor, providing flexibility for different system requirements and ensuring that the microprocessor is properly reset.
  • Watchdog Timer: The integrated watchdog timer enhances system reliability by resetting the microprocessor if it fails to strobe within a preset timeout period, indicative of system malfunction or software lock-up.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes low power, making it ideal for battery-operated and energy-efficient systems.
  • Temperature Range: The LTC1236BIN8-10 operates over a wide temperature range, making it suitable for various industrial and commercial applications.
  • Package: It comes in a narrow 8-pin DIP package, which is conducive to space-constrained applications.

Applications:

The LTC1236BIN8-10 is suitable for a wide range of applications that require robust power monitoring and microprocessor supervision. It is commonly used in:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Telecommunication Systems

With its precise monitoring capabilities and integrated features, the LTC1236BIN8-10 is an essential component for systems that cannot afford to compromise on reliability and performance. Linear Technology's commitment to quality ensures that this supervisory circuit meets the stringent requirements of a wide array of applications.

You May Also Be Interested in

Conexant Systems
Lowest to $5.0427
Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $6.0684
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess