EN
  • EN
  • DE

MIC38HC42BN

Part No MIC38HC42BN
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-DIP
Manufacturer Microchip Technology
Package Bulk
Part Status Obsolete
Supply Voltage 9V ~ 20V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name MIC38HC42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927074-MIC38HC42BN
Ultra Librarian 3D Model Ultra Librarian MIC38HC42BN CAD Model

Description

Product Overview: MIC38HC42BN from Microchip Technology

The MIC38HC42BN is a high-performance, pulse width modulation (PWM) controller designed by Microchip Technology. This integrated circuit (IC) is specifically engineered to facilitate the development of efficient and compact power supply systems. It is widely used in a variety of applications, including but not limited to, switch-mode power supplies (SMPS), DC-DC converters, and battery chargers.

Key Features

  • High-Frequency Operation: The MIC38HC42BN operates at a frequency up to 500 kHz, enabling smaller-sized components, which results in a reduction in both the size and cost of the overall power supply design.
  • Low Start-Up Current: This device features a very low start-up current of 500 µA (typical), which enhances the efficiency of the power supply and is particularly beneficial in battery-operated applications.
  • Automatic Feed Forward Compensation: It includes an automatic feed forward feature that improves the response to input voltage variations, ensuring stable operation under varying input conditions.
  • Trimmed Oscillator Discharge Current: The oscillator's discharge current is trimmed, which helps to achieve a more precise duty cycle control and consistent performance across different units.

Applications

The versatility of the MIC38HC42BN makes it suitable for a wide array of power management applications. Its high-frequency operation and efficiency are ideal for:

  • Telecommunications equipment
  • Consumer electronics
  • Industrial systems
  • Computer peripherals
  • Portable devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC38HC42BN is no exception. It is manufactured to the highest standards to ensure reliability and long service life. The device is available in a standard 8-pin plastic DIP package, which is widely accepted and easy to integrate into various circuit designs.

Conclusion

The MIC38HC42BN PWM controller is a testament to Microchip Technology's dedication to providing innovative solutions for power management challenges. With its high-frequency operation, low start-up current, and precise control features, it stands out as a top choice for designers looking to optimize their power supply systems for performance and cost-effectiveness.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess