Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Type Plug, Female Sockets
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.197"
Plug Wire Entry 180°
Termination Style Screw - Rising Cage Clamp
Mounting Style Free Hanging (In-Line)
Current - UL 15A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-30 AWG
Wire Gauge or Range - mm2 0.05-3mm2
Color Green
Temperature Range - Operating -40°C ~ 110°C
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side), Side Stacking
Material Flammability Rating UL94 V-0
Screw Size M3
Torque - Screw 0.79 Nm (7.0 Lb-In)
Wire Strip Length 6-7.5mm
Contact Material Phosphor Bronze
Dielectric Material Polyamide (PA66), Nylon 6/6
Insulation Height 0.610" (15.49mm)
Manufacturer Pack Quantity 300
MSL Level 1 (Unlimited)
Win Source Part Number 1133751-796640-2
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 796640-2 CAD Model

Description

This electronic component is a plug, female sockets manufactured by TE Connectivity AMP Connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Positions per Level: 2
  • Number of Levels: 1
  • Pitch: 0.197 inches
  • Termination Style: Screw - Rising Cage Clamp
  • Mounting Style: Free Hanging (In-Line)
  • Voltage Rating: 300V
  • Current Rating: 15A
  • Wire Gauge/Range: 12-30 AWG
  • Wire Strip Length: 6-7.5mm
  • Operating Temperature: -40°C to 110°C
  • Popularity: Popular
  • Supply and Demand: Balanced
  • Application: Industrial

You May Also Be Interested in

Molex, LLC
LOW PROFILE 5.08 11 ASY
Need more? Email Us
ECAD model for 39880-0311
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
ECAD model for 1579050000
American Electrical Inc.
AVK 35 TERMINAL BLOCK GREY 600V
Need more? Email Us
ECAD model for 304250
Curtis Industries
CONN BARRIER STRP 15CIRC 0.375"
Lowest to $1.5599
ECAD model for 1515
Curtis Industries
CONN BARRIER STRP 10CIRC 0.375"
Need more? Email Us
ECAD model for 1510
Amphenol FCI
TERM BLOCK HDR 3POS 45DEG 5.08MM
Need more? Email Us
ECAD model for VK03525000J0G
Molex, LLC
LOW PROFILE 5.00 5 ASY
Need more? Email Us
ECAD model for 39890-0305
Pololu Corporation
TERM BLOCK 6P 0.1" SIDE ENT
Lowest to $2.0257
ECAD model for 2495
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN08G7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention