EN
  • EN
  • DE

MIC2843AYMT-TR

Part No MIC2843AYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 20MA 10TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Channel Output Current 20mA
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-TMLF (2x2)
Win Source Part Number 133310-MIC2843AYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2843AYMT-TR CAD Model

Description

Product Overview: MIC2843AYMT-TR by Microchip Technology

The MIC2843AYMT-TR is a high-efficiency, integrated LED driver from Microchip Technology, designed to meet the requirements of complex lighting applications. This compact and versatile device is specifically engineered to provide a reliable solution for driving LEDs in a wide array of products, including backlighting systems, industrial lighting, and consumer electronics.

Key Features

  • Output Current Regulation: The MIC2843AYMT-TR offers precise output current regulation, which ensures consistent illumination and extends the lifespan of the LEDs.
  • Internal Switch: This LED driver includes an internal switch, which helps to minimize the number of external components required, thereby simplifying design and reducing overall system cost.
  • High Efficiency: With its high-efficiency operation, the MIC2843AYMT-TR conserves power and reduces heat, making it suitable for battery-powered and energy-sensitive applications.
  • Dimming Capability: It supports both analog and PWM dimming control, providing flexibility in adjusting brightness levels to cater to different user preferences and conditions.
  • Thermal Protection: The device integrates thermal shutdown protection, safeguarding the LEDs and the driver itself from potential damage due to overheating.

Applications

The versatility of the MIC2843AYMT-TR allows it to be used in various applications, including:

  • LED Backlighting for LCD TVs, monitors, and laptops
  • General-purpose industrial lighting
  • Automotive interior and exterior lighting
  • Portable and handheld devices

Package and Availability

The MIC2843AYMT-TR is offered in a compact 4mm x 4mm 24-pin QFN package, making it ideal for space-constrained applications. The device is also available in tape and reel format, denoted by the "-TR" suffix, which facilitates easy integration into automated manufacturing processes.

Microchip Technology's commitment to quality and reliability is evident in the MIC2843AYMT-TR, making it a smart choice for designers seeking a high-performance LED driver solution.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4508 $51.4668
50+ $2.0109 $100.5450
77+ $1.9481 $150.0037
107+ $1.8853 $201.7271
138+ $1.8224 $251.4912
184+ $1.6339 $300.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess