EN
  • EN
  • DE

MIC2775-28YM5-TR

Part No MIC2775-28YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR MICROPOWER SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.81V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076221-MIC2775-28YM5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2775-28YM5-TR CAD Model

Description

Product Overview: MIC2775-28YM5-TR from Microchip Technology

The MIC2775-28YM5-TR is a high-quality, integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is a low-power voltage supervisor, equipped to maintain system integrity by monitoring the power supply voltage in digital systems. It is an essential component for applications that demand high reliability and operational stability.

Key Features

  • Voltage Monitoring: The MIC2775-28YM5-TR is designed to monitor a threshold voltage of 2.8 volts, ensuring that the system operates within a safe voltage range.
  • Low Power Consumption: This voltage supervisor is optimized for low-power operation, making it suitable for battery-powered and portable devices where power efficiency is critical.
  • Reset Functionality: It features an active-low reset output, which provides a reset signal to the host processor when the monitored voltage falls below the threshold, thus preventing system malfunctions.
  • Manual Reset Input: An additional manual reset input allows for an external signal to trigger a system reset, providing an extra layer of control.
  • Compact Packaging: The MIC2775-28YM5-TR comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The versatility of the MIC2775-28YM5-TR makes it suitable for a wide range of applications, including:

  • Portable Electronics
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Data Storage Devices
  • Automotive Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2775-28YM5-TR is no exception. It is designed to meet stringent industry standards, providing reliable performance even under challenging conditions. The device is also available in tape and reel packaging (denoted by the '-TR' suffix), facilitating efficient assembly for high-volume production.

In summary, the MIC2775-28YM5-TR from Microchip Technology is a feature-rich voltage supervisor that offers precise voltage monitoring, low power consumption, and a compact form factor, making it an excellent choice for ensuring system stability and reliability across various electronic applications.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess