Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.81V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 041610-MIC2775-28BM5
Ultra Librarian 3D Model Ultra Librarian MIC2775-28BM5 CAD Model

Description

Microchip Technology's MIC2775-28BM5 Supervisory Circuit

The MIC2775-28BM5 is a highly reliable supervisory circuit designed by Microchip Technology to monitor power supplies in digital systems. It is an essential component for systems that require a high degree of operational stability and accuracy. The device ensures that the system's microprocessor, or other critical circuitry, is reset to a known state in the event of a power failure or dip below a predetermined threshold.

This supervisory circuit comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. It operates over a wide voltage range and is specifically set for a threshold voltage of 2.8V, making it an ideal choice for low-voltage operations. The MIC2775-28BM5 provides an active-low reset signal, which remains asserted until the supply voltage reaches the designated threshold, ensuring proper system reboot and initialization.

Key features of the MIC2775-28BM5 include:

  • Programmable Delay: It offers a programmable delay time through an external capacitor, which allows designers to customize the reset assertion time to match specific system requirements.
  • Low Quiescent Current: The device is designed for power-sensitive applications, with a low quiescent current that minimizes power consumption during operation.
  • Manual Reset Capability: An additional feature of the MIC2775-28BM5 is the ability to manually trigger a system reset, providing an extra layer of system control and security.
  • High Accuracy: With tight threshold accuracy, the device ensures reliable operation by preventing premature or delayed system resets due to threshold voltage deviations.
  • Wide Operating Temperature Range: The supervisory circuit is functional over a broad temperature range, making it suitable for industrial and automotive applications where extreme conditions may be encountered.

The MIC2775-28BM5 is an excellent choice for a variety of applications, including portable electronics, embedded systems, and any other system that requires precise monitoring of the power supply voltage. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems, providing both safety and stability to maintain system integrity.

You May Also Be Interested in

Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Maxim Integrated
IC MPU/RESET CIRC 3.08V SC70-4
Lowest to $3.9425
ECAD model for MAX6389XS31D2+T
SII Semiconductor Corporation
IC VOLT DETECTOR 4.4V SOT89-3
Lowest to $1.5272
ECAD model for S-80844CNUA-B85T2G
Analog Devices Inc.
ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Need more? Email Us
ECAD model for ADM6318BX49ARJZ-R7
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $4.6635
ECAD model for LTC2904ITS8#TRPBF
Linear Technology
IC VOLT MONITOR SNGL TSOT23-8
Lowest to $5.5291
ECAD model for LTC2912ITS8-2#TRPBF
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention