EN
  • EN
  • DE

MIC2772-S3S3YML

Part No MIC2772-S3S3YML
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GENERATOR DUAL 8-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain, Open Drain
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 058589-MIC2772-S3S3YML
Ultra Librarian 3D Model Ultra Librarian MIC2772-S3S3YML CAD Model

Description

Introducing the MIC2772-S3S3YML Dual Voltage Supervisor from Microchip Technology

The MIC2772-S3S3YML is a state-of-the-art dual voltage supervisor designed to ensure the reliability and stability of your electronic systems. Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this component offers precision monitoring of two voltage rails, making it an ideal choice for a wide range of applications including computing systems, battery-powered devices, and embedded controllers.

Key Features:

  • Dual Voltage Monitoring: The MIC2772-S3S3YML can monitor two voltage thresholds with high accuracy, ensuring that both supply rails are functioning correctly.
  • Adjustable Thresholds: With externally programmable threshold voltages, this device offers the flexibility needed to tailor the supervisor to specific system requirements.
  • Low Power Consumption: Designed for efficiency, the MIC2772-S3S3YML consumes minimal power, making it suitable for power-sensitive applications.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing for system resets under user command or other specific conditions.
  • Multiple Output Options: The supervisor provides both active-high and active-low reset outputs, giving designers the versatility to connect with a variety of microcontrollers and peripheral devices.
  • Small Package Size: The MIC2772-S3S3YML comes in a compact, space-saving 8-pin MLF® package that is ideal for space-constrained applications.

Applications:

With its robust feature set, the MIC2772-S3S3YML is well-suited for a diverse range of applications, including:

  • Portable and wearable devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Medical devices
  • Data storage systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the MIC2772-S3S3YML is no exception. It is built to meet the highest standards of reliability, ensuring that your systems continue to operate even under the most demanding conditions. Whether you are designing a new system or upgrading an existing one, the MIC2772-S3S3YML offers the performance and dependability you need to keep your systems running smoothly.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3352 $65.3408
9+ $13.4038 $120.6342
14+ $12.9845 $181.7830
19+ $12.5664 $238.7616
24+ $12.1471 $291.5304
32+ $10.8905 $348.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess