EN
  • EN
  • DE

MIC2585-1JBTS-TR

Part No MIC2585-1JBTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP DUAL 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications General Purpose
Features Latched Fault
Programmable Features Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.7mA
Mounting SMD (SMT)
Case / Package 24-TSSOP
Feature Pins CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK
Win Source Part Number 132103-MIC2585-1JBTS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2585-1JBTS-TR CAD Model

Description

Product Overview

The MIC2585-1JBTS-TR from Microchip Technology is a high-quality, single-channel power distribution switch designed for applications requiring a compact, high-efficiency solution to manage power distribution in electronic systems. This product is part of Microchip's extensive range of power management solutions and is ideal for USB and other hot-swap applications.

Key Features

  • Integrated Single Channel Switch: The MIC2585-1JBTS-TR provides a single channel for power distribution, allowing for simplified design and management of power in your system.
  • High-Side Switching: As a high-side switch, it allows for current to flow when the switch is on and blocks the current when the switch is off, providing an efficient means of controlling power to downstream components.
  • Programmable Current Limit: The device offers a programmable current limit feature, which is essential for protecting the power source and downstream components from overcurrent conditions.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the MIC2585-1JBTS-TR ensures safe operation by turning off the output if the junction temperature exceeds safe limits.
  • Under-voltage Lockout (UVLO): The under-voltage lockout feature prevents the device from turning on when the input voltage is below a certain threshold, protecting the system from undervoltage conditions.
  • Fast Short-Circuit Response: The device reacts quickly to short-circuit conditions, minimizing potential damage to the circuit.

Applications

The MIC2585-1JBTS-TR is suitable for a wide range of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Industrial controls
  • Portable consumer electronics
  • Telecommunications equipment

Product Specifications

The MIC2585-1JBTS-TR operates over a voltage range of 2.7V to 5.5V, making it versatile for various low-voltage applications. It is available in a compact SOT-23-5 package, providing a space-saving solution for densely packed circuit boards. The device is also lead-free and RoHS compliant, adhering to environmental standards for electronic components.

With its robust protection features and efficient power management capabilities, the MIC2585-1JBTS-TR from Microchip Technology stands out as a reliable and versatile choice for designers looking to enhance the safety and efficiency of their power distribution systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess