EN
  • EN
  • DE

MIC2580A-1.0BTS

Part No MIC2580A-1.0BTS
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP PCI PWR 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Hot Swap Controller, Switching Regulator
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI, PCI
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V, ±12V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Feature Pins CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG
Win Source Part Number 117451-MIC2580A-1.0BTS
Family Name MIC2580A-1
Introduction Date March 21, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2580A-1.0BTS CAD Model

Description

Introducing the MIC2580A-1.0BTS from Microchip Technology

Microchip Technology presents the MIC2580A-1.0BTS, a robust integrated circuit that provides an efficient and reliable solution for system power management. This high-performance Hot Swap Controller is designed to enable safe insertion and removal of circuit boards into live backplanes or other hot systems without causing glitches or disruptions in the power supply or the bus system.

The MIC2580A-1.0BTS operates over a wide voltage range and is specifically engineered to protect system power supplies and backplanes when peripheral boards are inserted into live systems. It achieves this by controlling the inrush current during the board insertion, preventing the voltage on the bus from drooping and ensuring the stability of other boards already in operation.

Key Features of MIC2580A-1.0BTS

  • Programmable Inrush Current Control: Users can set the desired inrush current limit through external components, allowing for precise control tailored to specific system requirements.
  • Under-Voltage Lockout (UVLO): The device includes an under-voltage lockout feature that ensures the controller remains off until the supply voltage reaches a safe operating level.
  • Over-Current Protection: The MIC2580A-1.0BTS provides reliable over-current protection, safeguarding the system from potential damage due to excessive current draw.
  • Thermal Shutdown: A built-in thermal shutdown mechanism triggers if the device temperature exceeds a safe threshold, offering additional protection against overheating.
  • Status Flag Output: The controller includes a status flag output that can be used to signal the system about the state of the power good or fault conditions, enabling further system management actions.
  • Compact Package: The device comes in a small, surface-mount package, making it suitable for space-constrained applications while maintaining high performance and reliability.

With its advanced protection features and programmable capabilities, the MIC2580A-1.0BTS is an ideal choice for managing hot-swap events in telecom and datacom applications, server and storage systems, and other electronic equipment requiring hot plug operations. Microchip Technology's commitment to quality ensures that this Hot Swap Controller delivers the performance and durability necessary for critical system operations.

Whether you are designing a new system or upgrading an existing one, the MIC2580A-1.0BTS offers a high level of integration, reducing component count and simplifying the design process. Trust Microchip Technology to provide the solutions you need for sophisticated and reliable power management.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6771 $58.6985
85+ $1.3768 $117.0280
130+ $1.3329 $173.2770
180+ $1.2901 $232.2180
235+ $1.2474 $293.1390
310+ $1.1180 $346.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess