EN
  • EN
  • DE

MIC2563A-0YSM

Part No MIC2563A-0YSM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual-Slot PCMCIA/CardBus Power Controller | IC PCMCIA/CARDBUS DUAL 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration Low Side
Output Type N-Channel
Interface Logic
Load Voltage (V) 3.3V, 5V, 12V
Supply Voltage Not Required
Current - Output (Maximum) 200mA
Rds On 1.8Ohm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MIC2563A
Manufacturer Pack Quantity 47
MSL Level 2 (1 Year)
Win Source Part Number 1222282-MIC2563A-0YSM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2563A-0YSM CAD Model

Description

The MIC2563A-0YSM from Microchip Technology is a robust, high-performance integrated circuit designed to manage power distribution within portable electronic devices. This IC is a dual-slot PC Card power controller that is well-suited for managing power requirements for PC Cards in laptops, notebooks, and other portable devices that support PCMCIA (Personal Computer Memory Card International Association) standards.

Key Features

  • Integrated Power Switches: The MIC2563A-0YSM includes integrated 0.3-ohm power switches, providing efficient power distribution and thermal management.
  • Versatile Voltage Operation: This device operates over a wide range of input voltages, from 4.75V to 5.5V, ensuring compatibility with a variety of host systems.
  • Programmable Current Limiting: The IC features programmable current limiting to protect the power source and the PC Card from overcurrent conditions.
  • Thermal Protection: It also includes thermal shutdown protection to prevent overheating and damage to the IC and the system it is part of.
  • Low Standby Current: The low standby current of the MIC2563A-0YSM ensures minimal power consumption when the PC Card is not active, extending battery life in portable devices.

Applications

The MIC2563A-0YSM is ideal for a variety of applications where efficient power management for PC Cards is essential. This includes:

  • Notebook and laptop computers
  • Portable data terminals
  • Portable communication devices
  • Other PCMCIA-compatible devices

Package and Availability

The MIC2563A-0YSM is offered in a compact 28-pin SSOP (Shrink Small Outline Package) that is designed for space-constrained applications. This packaging allows for efficient utilization of board space while providing excellent electrical and thermal performance. Check with Microchip Technology or authorized distributors for availability and bulk order options.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5063 $58.5819
32+ $3.6976 $118.3232
49+ $3.5820 $175.5180
67+ $3.4665 $232.2555
87+ $3.3509 $291.5283
116+ $3.0043 $348.4988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess