EN
  • EN
  • DE

MIC2563A-0YSM-TR

Part No MIC2563A-0YSM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA/CARDBUS DUAL 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Output Type N-Channel
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 1.8 Ohm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1076148-MIC2563A-0YSM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2563A-0YSM-TR CAD Model

Description

Microchip Technology's MIC2563A-0YSM-TR: A High-Efficiency, Dual-Slot PC Card Power-Interface Switch

The MIC2563A-0YSM-TR from Microchip Technology is a robust, feature-packed power-interface switch designed to manage power distribution within dual-slot PC Card applications. This integrated circuit is tailored to provide a seamless interface between the system power and PC cards, such as PCMCIA, CardBus, and CompactFlash, ensuring reliable and efficient operation of portable computing devices and peripherals.

Encased in a compact 16-pin SSOP package, the MIC2563A-0YSM-TR is optimized for space-sensitive applications where board real estate is at a premium. The device offers independent 0V to 5.5V power switching for two slots, with the capability to deliver up to 1A of continuous current per slot. This makes it an ideal solution for managing power in systems with multiple card slots, such as laptops, docking stations, and embedded systems.

One of the standout features of the MIC2563A-0YSM-TR is its built-in over-current protection. This safety mechanism ensures that the device and the system are safeguarded against excessive current draw, which could otherwise lead to damage or system instability. Additionally, the thermal shutdown feature adds another layer of protection by preventing overheating, thereby maintaining the longevity and reliability of the device.

The MIC2563A-0YSM-TR boasts a low quiescent current, which is critical for battery-powered devices as it helps extend battery life by minimizing power consumption when the device is in standby mode. The switch also includes under-voltage lockout (UVLO) to ensure that the system operates within safe voltage levels, protecting both the power interface switch and the attached PC cards.

With its high-efficiency design, the MIC2563A-0YSM-TR is engineered to minimize voltage drop and power dissipation, ensuring that connected PC cards receive a stable and clean power supply. This is essential for maintaining data integrity and preventing errors during read/write operations.

Overall, the MIC2563A-0YSM-TR from Microchip Technology is a versatile and reliable solution for power management in dual-slot PC Card applications. Its combination of efficiency, protection features, and compact form factor makes it a top choice for designers looking to enhance the performance and safety of their portable computing solutions.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6719 $60.7347
31+ $3.8334 $118.8354
47+ $3.7136 $174.5392
65+ $3.5938 $233.5970
84+ $3.4740 $291.8160
112+ $3.1146 $348.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess