EN
  • EN
  • DE
  • IT

THS3121IDGN

Part No THS3121IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-NOISE, HIGH-OUTPUT DRIVE, CURRENT-FEEDBACK, OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 1700 V/μs
-3db Bandwidth 130MHz
Current - Input Bias 3μA
Voltage - Input Offset 2mV
Operating Supply Current 7mA
Output Current per Channel 490mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267034-THS3121IDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name THS3121
Introduction Date July 01, 2004
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS3121IDGN CAD Model

Description

The THS3121IDGN is a high-speed, current-feedback operational amplifier designed by Texas Instruments, renowned for its high performance in a wide range of applications. This op-amp is particularly notable for its impressive slew rate and bandwidth, which make it an ideal choice for high-speed signal processing tasks.

Key Features

  • High Slew Rate: The THS3121IDGN offers a high slew rate of 6500 V/µs, which allows it to handle rapid changes in input signals with minimal distortion, making it perfect for high-speed data acquisition systems, video processing, and other dynamic applications.
  • Wide Bandwidth: With a bandwidth of 210 MHz at a gain of +2, this op-amp can process high-frequency signals with ease, ensuring the integrity and fidelity of the signal throughout the amplification process.
  • Output Current: The device is capable of delivering a continuous output current of 360 mA and a peak output current of 720 mA, which is suitable for driving a wide array of loads.
  • Supply Voltage Range: It operates over a wide supply voltage range from ±5 V to ±15 V, providing flexibility in various circuit configurations and applications.
  • Low Distortion: The THS3121IDGN is designed to offer low harmonic distortion, which is critical for applications requiring high signal purity, such as audio amplification and signal generators.

Applications

The device's robust feature set makes it suitable for a wide range of applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Active Filters
  • Test Equipment
  • Video Amplifiers

Package and Quality

The THS3121IDGN comes in an 8-pin MSOP PowerPAD package that is compact and suitable for space-constrained applications. The PowerPAD package enhances thermal performance, ensuring reliable operation even under high load conditions. Texas Instruments is committed to high manufacturing standards, ensuring that each unit meets rigorous quality and performance criteria.

Overall, the THS3121IDGN is a versatile, high-performance operational amplifier that offers the quality and reliability expected from Texas Instruments, making it a top choice for professionals seeking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4955 $52.4775
12+ $8.6117 $103.3404
18+ $8.3426 $150.1668
25+ $8.0735 $201.8375
33+ $7.8044 $257.5452
43+ $6.9970 $300.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess