The Intel E28F008SA200L is an 8-megabit (1M x 8) SmartVoltage Boot Block Flash memory device. It's designed for use in a wide range of embedded systems requiring non-volatile storage. This component provides reliable storage for code and data, ensuring system integrity even in the event of power loss.
Applications
- Embedded systems
- Industrial control equipment
- Networking devices
- Consumer electronics
- Telecommunications equipment
Features
- 8-Megabit (1M x 8) organization
- SmartVoltage technology for flexible power supply operation (2.7V-3.6V or 4.5V-5.5V)
- Boot Block architecture for code storage and execution
- High performance read operations
- Fast programming times
- Low power consumption
- Extended temperature range
- Reliable data retention
Benefits
- Provides reliable non-volatile storage for critical code and data
- Offers flexibility in power supply design due to SmartVoltage technology
- Enables fast boot-up times for embedded systems
- Reduces system power consumption, extending battery life in portable applications
- Simplifies system design with its boot block architecture
- Ensures data integrity in harsh operating environments
Technical Specifications
The E28F008SA200L operates with a supply voltage of either 2.7V-3.6V or 4.5V-5.5V, configurable through the SmartVoltage feature. It features a typical access time of 200 ns. The device is available in a standard package and supports a wide temperature range. It uses CMOS process technology, ensuring low power operation. Further details can be obtained from the Intel datasheet for this specific part number.