EN
  • EN
  • DE

MIC2544-2BMM

Part No MIC2544-2BMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CURR LIMIT HI SIDE 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 003480-MIC2544-2BMM
Ultra Librarian 3D Model Ultra Librarian MIC2544-2BMM CAD Model

Description

MIC2544-2BMM Product Overview

The MIC2544-2BMM from Microchip Technology is a robust integrated circuit designed for USB power management applications. This high-performance product offers an efficient solution for controlling power distribution in USB ports, a critical function in today's computer and consumer electronic devices.

Key Features

  • Integrated USB Switch: The MIC2544-2BMM incorporates a single-channel integrated USB switch that allows for controlled distribution of power to USB devices.
  • High Current Capability: This device can handle continuous output currents up to 2.5A, making it suitable for a wide range of USB peripherals.
  • Over-Current Protection: The built-in over-current protection ensures that the USB port and connected devices are safeguarded against excessive current that could cause damage.
  • Thermal Shutdown: An added layer of protection is provided by the thermal shutdown feature, which prevents overheating and potential thermal damage.
  • Under-Voltage Lockout (UVLO): The MIC2544-2BMM includes an UVLO feature to ensure that the device operates at safe voltage levels, protecting both the circuit and connected devices.
  • Controlled Rise Time: The device ensures a controlled rise time to reduce inrush current, which can be particularly beneficial when multiple USB devices are connected and powered on simultaneously.

Applications

The MIC2544-2BMM is ideal for a variety of applications where USB power control and protection are essential. These include:

  • Desktop and Notebook Computers
  • USB Hubs, Docks, and Monitors
  • Consumer Electronics with USB Interfaces
  • Peripheral Power Management

Package and Availability

The MIC2544-2BMM is available in a compact 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications. Its small footprint and low-profile design make it an excellent choice for sleek and modern electronic devices.

With its combination of power control, protection features, and high current handling capability, the MIC2544-2BMM from Microchip Technology stands out as a reliable and efficient solution for USB power management needs.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5631 $59.1255
250+ $0.4620 $115.5000
390+ $0.4476 $174.5640
535+ $0.4331 $231.7085
690+ $0.4187 $288.9030
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,055 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess