EN
  • EN
  • DE

THP7312

Part No THP7312
Manufacturer THine Electronics, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer THine Electronics, Inc.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840249-THP7312
Ultra Librarian 3D Model Ultra Librarian THP7312 CAD Model

Description

The THP7312 is a high-speed serializer/deserializer (SerDes) device manufactured by THine Electronics, Inc. It's designed to transmit high-bandwidth data over a single differential pair, significantly reducing cable size and cost. This SerDes solution is often used in applications requiring robust data transmission over distance, minimizing electromagnetic interference (EMI).

Applications

  • Flat Panel Displays: Used for transmitting video data from the graphics processor to the display panel.
  • Cameras: Suitable for transmitting image sensor data in surveillance and automotive camera systems.
  • Automotive Infotainment: Facilitates high-speed data transfer for displays, cameras, and other multimedia components.
  • Industrial Imaging: Employed in machine vision systems and other industrial applications where high-resolution images need to be transmitted reliably.

Features

  • High-Speed Data Transmission: Supports data rates up to several Gbps, enabling the transfer of high-resolution video and other data-intensive content.
  • Low EMI: Utilizes differential signaling to minimize electromagnetic interference, ensuring reliable data transmission in noisy environments.
  • Compact Footprint: Available in small packages, making it suitable for space-constrained applications.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices and reducing overall system power consumption.
  • Built-in Test Features: Includes built-in test capabilities for verifying the integrity of the data link.

Benefits

  • Reduced Cable Cost: By transmitting data over a single differential pair, the THP7312 reduces the number of wires required, leading to lower cable costs.
  • Improved Signal Integrity: Differential signaling provides superior noise immunity, ensuring reliable data transmission even in harsh environments.
  • Simplified System Design: The integrated SerDes functionality simplifies system design, reducing the number of components required.
  • Enhanced Performance: High-speed data transmission capabilities enable the use of high-resolution displays and other bandwidth-intensive applications.
  • Lower Power Consumption: Reduced power consumption extends battery life and lowers overall system operating costs.

In summary, the THP7312 from THine Electronics offers a robust, cost-effective solution for high-speed data transmission in a variety of applications. Its combination of high performance, low EMI, and low power consumption makes it a compelling choice for designers looking to improve the performance and reliability of their systems.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3776 $76.1328
6+ $20.8226 $124.9356
9+ $20.1718 $181.5462
12+ $19.5211 $234.2532
16+ $18.8705 $301.9280
21+ $16.9184 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess