EN
  • EN
  • DE

MIC2289-15YML-TR

Part No MIC2289-15YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Output Voltage 15V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 105683-MIC2289-15YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2289-15YML-TR CAD Model

Description

MIC2289-15YML-TR by Microchip Technology

The MIC2289-15YML-TR is a high-efficiency, White LED (WLED) driver developed by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This compact and versatile driver is specifically designed to meet the power management demands of modern portable devices that utilize LED backlighting.

Key Features

  • Adjustable Output Voltage: The MIC2289-15YML-TR offers an adjustable output voltage up to 34V, allowing it to drive multiple WLEDs in series, which is ideal for uniform brightness in larger display panels.
  • High Efficiency: With its internal high-side current source, the device ensures high efficiency, which is critical for maximizing battery life in portable applications.
  • PWM Dimming: It supports Pulse Width Modulation (PWM) dimming control, enabling precise control over the brightness levels of the LED backlight, which enhances the user experience and can further conserve power.
  • Integrated Schottky Diode: The inclusion of an integrated Schottky diode simplifies the circuit design and reduces the number of external components required, which saves space and cost.
  • Low Profile: Housed in a 10-pin 3mm x 3mm MLF® package, the MIC2289-15YML-TR is optimized for space-constrained applications.
  • Thermal Shutdown: It features built-in thermal shutdown protection, which safeguards the device and the system from damage due to excessive heat.

Applications

The MIC2289-15YML-TR is well-suited for a wide range of portable devices that require efficient backlighting solutions. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Units
  • Digital Cameras
  • Other Handheld Devices

Reliability and Compliance

As with all Microchip products, the MIC2289-15YML-TR is manufactured to high standards of quality and reliability. It is RoHS compliant, meeting environmental standards that restrict the use of hazardous substances in electronic equipment.

In summary, the MIC2289-15YML-TR from Microchip Technology is an excellent choice for designers looking to implement a high-efficiency, adjustable, and reliable WLED driving solution for their portable device applications.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess