EN
  • EN
  • DE

MIC2287CYD5

Part No MIC2287CYD5
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168668-MIC2287CYD5
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package Bulk
Product Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Current - Output / Channel 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Ultra Librarian 3D Model Ultra Librarian MIC2287CYD5 CAD Model

Description

Microchip Technology's MIC2287CYD5 Step-Down Regulator

The MIC2287CYD5 is a high-efficiency, synchronous, step-down regulator from Microchip Technology, designed to provide a compact and flexible power management solution for a wide range of applications. This regulator is part of Microchip's MIC2287 series, known for its small size and high performance, making it an ideal choice for space-constrained designs.

With an input voltage range of 2.5V to 10V, the MIC2287CYD5 is capable of delivering up to 1.2A of continuous output current. This makes it suitable for powering portable devices, such as smartphones, tablets, and other handheld electronics that require a stable and efficient power supply. The device operates at a high switching frequency of 1.2MHz, which allows the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design.

The MIC2287CYD5 also features a high level of integration, with internal compensation and soft start capabilities, which simplifies the design process and speeds up time-to-market. The built-in synchronous rectification enhances efficiency by reducing power losses associated with diode forward voltage drops.

One of the key advantages of the MIC2287CYD5 is its low quiescent current, which is particularly important for battery-powered applications, as it helps to maximize battery life. The device also includes thermal shutdown and current limit protection features to ensure safe operation under abnormal operating conditions.

For design flexibility, the MIC2287CYD5 offers an adjustable output voltage option, enabling designers to set the output voltage to the desired level using external resistors. This feature, combined with its high efficiency and small size, makes the MIC2287CYD5 an excellent choice for a broad array of power management tasks.

The MIC2287CYD5 comes in a small 5-pin Thin SOT-23 package, which is ideal for applications where space is at a premium. Its compact size and comprehensive feature set make it a powerful and versatile component for modern electronic designs.

Overall, the MIC2287CYD5 from Microchip Technology is a robust and reliable step-down regulator that offers high efficiency, design simplicity, and a small form factor, making it a go-to solution for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1644 $52.3980
105+ $0.9555 $100.3275
165+ $0.9256 $152.7240
225+ $0.8957 $201.5325
290+ $0.8659 $251.1110
390+ $0.7763 $302.7570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess