EN
  • EN
  • DE

TYN204RG

Part No TYN204RG
Manufacturer STMicroelectronics
Catalog SCRs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer STMicroelectronics
Win Source Part Number 397293-TYN204RG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN204RG CAD Model

Description

The TYN204RG is a robust and reliable silicon-controlled rectifier (SCR) manufactured by STMicroelectronics, a leader in semiconductor solutions. This thyristor is designed to cater to a wide variety of applications requiring phase control in AC systems, overvoltage crowbar protection, and inrush current limiting circuits. It is a preferred choice for designers looking for a component that offers high surge capabilities and low on-state voltage drop.

Key Features

  • High Surge Capability: The TYN204RG is capable of withstanding high surge currents, making it suitable for applications that experience short-duration overloads.
  • Low On-State Voltage Drop: This SCR exhibits a low voltage drop in the on-state, which enhances overall efficiency and reduces thermal losses.
  • Gate Trigger Current (I<sub>GT): The device has a specified gate trigger current that ensures reliable triggering under specified conditions.
  • Repetitive Peak Off-State Voltage (V<sub>DRM/VRRM): The TYN204RG can withstand repetitive peak off-state voltages, adding to the robustness of the design.
  • TO-220AB Package: The component is housed in a TO-220AB package, which offers good thermal performance and is compatible with a wide range of PCB layouts.

Applications

The TYN204RG is versatile and can be used in various applications, including:

  • Motor control circuits
  • Lighting dimmer systems
  • Overvoltage crowbar protection circuits
  • Capacitive discharge ignition systems
  • Power tools and home appliances

Product Specifications

Parameter Value Repetitive Peak Off-State Voltage (V<sub>DRM/VRRM) 200V On-State RMS Current (I<sub>T(RMS)) 4A Non-Repetitive Surge Peak On-State Current (I<sub>TSM) 30A Gate Trigger Current (I<sub>GT) 25mA

With its high performance and reliability, the TYN204RG from STMicroelectronics is an excellent choice for designers and engineers looking to incorporate a high-quality SCR into their electronic designs.

You May Also Be Interested in

Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess