Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Applications Converter, 2.5G, 3G CDMA RF Power Amplifiers
Voltage - Input 2.7 V to 5.5 V
Number of Outputs 1
Output Voltage 0.3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 229193-MIC2224YML TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2224YML-TR CAD Model

Description

Microchip Technology MIC2224YML-TR Power Management IC

The MIC2224YML-TR from Microchip Technology is a high-efficiency, integrated power management IC designed for a wide range of applications. This compact solution offers a synchronous step-down converter, capable of delivering up to 2A of continuous output current. The device operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for portable devices powered by single-cell lithium-ion batteries, as well as other applications requiring a regulated lower voltage from a higher voltage source.

One of the key features of the MIC2224YML-TR is its high efficiency, which helps to extend battery life in portable applications. The IC incorporates a proprietary control scheme that provides fast transient response and excellent loop stability. Additionally, it offers a high switching frequency of up to 4MHz, allowing the use of small surface-mount inductors and capacitors, which saves board space and reduces the overall solution size.

The MIC2224YML-TR is also designed with a low quiescent current, further conserving power when the device is in a light-load or standby mode. This feature is particularly important for battery-powered applications where every microampere of current savings can be crucial for achieving longer run times.

For safety and protection, the MIC2224YML-TR includes a variety of features. It has built-in over-temperature protection and under-voltage lockout to ensure the device operates within safe parameters. Additionally, the IC offers cycle-by-cycle current limit and frequency foldback to protect against overcurrent conditions.

This power management IC is available in a compact 10-pin 3mm x 3mm MLF® package, which is ideal for space-constrained applications. The MIC2224YML-TR is also fully RoHS compliant and lead-free, making it suitable for environmentally conscious products that meet current regulations for electronic components.

With its combination of high efficiency, compact size, and comprehensive protection features, the MIC2224YML-TR from Microchip Technology is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Microchip Technology
IC REG SHUNT LOW VOLT SOT-143
Lowest to $0.5394
ECAD model for MIC4043YM4-TR
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-QSOP
Need more? Email Us
ECAD model for MIC9130YQS
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Need more? Email Us
ECAD model for MIC5162BMM
Microchip Technology
IC REG LDO 5A 3.3V TO220-3
Need more? Email Us
ECAD model for MIC29510-3.3WT
Monolithic Power Systems Inc.
3A, 1.3V–6.0V DDR Memory Termination Regulator
Lowest to $0.1836
ECAD model for MP2007DH
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-QSOP
Need more? Email Us
ECAD model for MIC9131BQS
Microchip Technology
IC REG LDO USB 5A ADJ TO220-5
Need more? Email Us
ECAD model for MIC29512BT
ON Semiconductor
IC REG CTRLR INTEL IMVP8 52QFN / * Voltage Regulator IC Output
Lowest to $1.3207
ECAD model for NCP81206MNTXG
ON Semiconductor
IC REG CTRLR INTEL IMVP8 48QFN / * Voltage Regulator IC Output
Lowest to $3.2118
ECAD model for NCP81208MNTXG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0246 $66.5990
155+ $0.8409 $130.3395
240+ $0.8150 $195.6000
330+ $0.7892 $260.4360
425+ $0.7619 $323.8075
570+ $0.6843 $390.0510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,267 pieces
MOQ: 65 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention