Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Applications Controller, DDR3, GDDR3/4/5
Voltage - Input 1.35 V to 6 V
Number of Outputs 1
Output Voltage Programmable
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 120372-MIC5162BMM
Ultra Librarian 3D Model Ultra Librarian MIC5162BMM CAD Model

Description

Microchip Technology's MIC5162BMM: A Robust LDO Voltage Regulator

The MIC5162BMM is a high-performance, low-dropout (LDO) voltage regulator from the renowned manufacturer Microchip Technology. Designed to deliver a stable and reliable power supply, this component is ideal for applications that require efficient voltage regulation with minimal power loss. Its compact MSOP-8 package makes it suitable for space-constrained applications while offering a thermal and noise-efficient solution.

Key Features

  • Precision Output: The MIC5162BMM provides a precise voltage output with an accuracy of ±2%, ensuring stable operation for sensitive electronic circuits.
  • Low Dropout: With its low dropout performance, the MIC5162BMM maintains regulation with minimal difference between the input and output voltages, which is essential for battery-powered applications.
  • High Current Capability: This LDO voltage regulator can deliver up to 500mA of output current, catering to a wide range of power requirements.
  • Adjustable Output: Users can adjust the output voltage from 1.24V to 5.5V using external resistors, providing flexibility across various design specifications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: The MIC5162BMM includes current limiting to safeguard against overcurrent conditions, which can occur during fault states.

Applications

The MIC5162BMM is versatile and can be used in a multitude of applications, including:

  • Portable electronic devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Battery-powered equipment
  • Peripheral power supplies

With its combination of accuracy, efficiency, and flexibility, the MIC5162BMM from Microchip Technology stands as a robust solution for designers looking to optimize their power management systems. Whether you're working on consumer electronics, medical devices, or industrial controls, this LDO voltage regulator is engineered to meet the stringent requirements of a wide array of applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 7.5A 3.3V TO220-3
Need more? Email Us
ECAD model for MIC29710-3.3BT
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-QSOP
Need more? Email Us
ECAD model for MIC9130YQS
ON Semiconductor
2/3/4 Phase Buck Controller for VR10 and VR11 Pentium IV Processor Applications
Lowest to $8.4627
ECAD model for NCP5388
STMicroelectronics
DUAL STEP-DOWN CONTROLLER WITH AUXILARY VOLTAGES FOR NOTEBOOK SYSTEM POWER
Lowest to $2.9585
ECAD model for PM6685
ON Semiconductor
IC REG CTRLR INTEL IMVP8 48QFN / * Voltage Regulator IC Output
Lowest to $3.2118
ECAD model for NCP81208MNTXG
Rohm Semiconductor
7-Channel Switching Regulator Controller for Digital Camera
Lowest to $6.8845
ECAD model for BD9739KN
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-SOIC
Need more? Email Us
ECAD model for MIC9131BM
Microchip Technology
IC CONV PWM BUCK 2MHZ 10-MLF
Lowest to $1.0246
ECAD model for MIC2224YML-TR
ON Semiconductor
Dual Output 3/4 Phase +1/0 Phase Controller
Lowest to $1.9159
ECAD model for NCP6153

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention