Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® V
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 40
Number of Macrocells 32
Number of I/O 54
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-EQFP (7x7)
Base Product Number 5M40Z
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 743909-5M40ZE64C4N
Ultra Librarian 3D Model Ultra Librarian 5M40ZE64C4N CAD Model

Description

The 743909-5M40ZE64C4N is an active complex programmable logic device (CPLD) from Intel.

  • Series: MAX V
  • Package: Tray
  • Standard Package Quantity: 250 pieces
  • I/Os: 54
  • Features: In-system programmability
  • Delay Time: 7.5 ns
  • Voltage Supply Range: 1.71V to 1.89V
  • Mounting: Surface Mount

You May Also Be Interested in

Altera
IC CPLD 128MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7128BFC256-10
Altera
IC CPLD 128MC 4NS 100FBGA
Lowest to $80.2388
ECAD model for EPM7128BFC100-4N
Altera
IC CPLD 128MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7128AEFC256-10
Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 144CSBGA
Need more? Email Us
ECAD model for LC4128ZE-7MN144C
Altera
IC CPLD 1700MC 7NS 324FBGA
Need more? Email Us
ECAD model for EPM2210GF324C3
Altera
IC CPLD 512MC 7.5NS 256FBGA
Need more? Email Us
ECAD model for EPM7512BFC256-7N
Microchip Technology
IC CPLD 32MC 20NS 44PLCC
Need more? Email Us
ECAD model for ATF1500AL-20JU
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 48TQFP
Need more? Email Us
ECAD model for LC4064ZC-75TN48I
Microchip Technology
IC CPLD 10MC 15NS 24CDIP
Need more? Email Us
ECAD model for ATF750C-15GM/883

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7271 $51.5439
22+ $4.6992 $103.3824
33+ $4.5524 $150.2292
46+ $4.4055 $202.6530
59+ $4.2587 $251.2633
79+ $3.8181 $301.6299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,600 pieces
MOQ: 9 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention