Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.9 V ~ 14 V
Frequency - Switching 400kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 788469-MIC2185YQS
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2185
Introduction Date February 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2185YQS CAD Model

Description

The MIC2185YQS is a high-performance, synchronous step-down (buck) regulator from Microchip Technology, designed to provide efficient power conversion for a wide range of applications. This device is part of Microchip's extensive portfolio of power management solutions known for their reliability and advanced features.

Key Features

  • High Efficiency: The MIC2185YQS offers a high level of efficiency, which is critical for minimizing heat generation and improving system performance.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and making it versatile for different system designs.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, ensuring compatibility with a variety of loads.
  • Synchronous Operation: The synchronous rectification feature improves efficiency further by reducing power loss during the switching process.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing system reliability.
  • Compact Package: The MIC2185YQS comes in a compact QSOP package, which is ideal for space-constrained applications.

Applications

The MIC2185YQS is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Portable devices
  • Industrial systems
  • Automotive electronics

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers choosing the MIC2185YQS can expect robust technical support, comprehensive documentation, and the assurance that comes from using a product developed by an industry leader in microcontroller and analog semiconductors.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer service for personalized assistance.

You May Also Be Interested in

Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to $1.8349
ECAD model for ISL6740IVZ
Microchip Technology
High-Efficiency Synchronous Buck Controller | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for MIC2182-5.0YSM
Texas Instruments
8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for UCC28084D
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $0.7529
ECAD model for ISL6520ACB
Texas Instruments
Buck Pulse Width Modulator Stepdown Voltage Refgulator
Need more? Email Us
ECAD model for UC2573DTRG4
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to $6.0445
ECAD model for LT1432CN8
ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to $0.8729
ECAD model for NCP81103MNTXG
Semtech Corporation
IC PWM CTLR 8MSOP / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SC2664
Texas Instruments
IC REG CTRLR MULT TOP 20PLCC
Need more? Email Us
ECAD model for UC3525AQG3

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0054 $66.0108
4+ $27.0813 $108.3252
6+ $26.2350 $157.4100
8+ $25.3888 $203.1104
11+ $24.5425 $269.9675
14+ $22.0036 $308.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,650 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention