EN
  • EN
  • DE

MIC2043-2YM

Part No MIC2043-2YM
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description SINGLE CHANNEL, HIGH CURRENT, LO  /  Power Switch/Driver 1:1 N-Channel 3A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Bulk
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1.6V ~ 5.5V
Supply Voltage - Operating 1.6V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 40mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCRMCLMIC2043-2YM,2156-MIC2043-2YM
Standard Package 1
Win Source Part Number 962000-MIC2043-2YM
Ultra Librarian 3D Model Ultra Librarian MIC2043-2YM CAD Model

Description

Introducing the MIC2043-2YM: A High-Efficiency Power Distribution Switch

The MIC2043-2YM is a sophisticated power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is tailored to meet the high demands of current power management requirements in various electronic devices, providing efficient and reliable operation.

Key Features:

  • High-Side Switch: The MIC2043-2YM operates as a high-side switch, ensuring that current is supplied to a load from the positive voltage side. This configuration is essential for protecting the circuit from potential ground disturbances.
  • Integrated Over-Current Protection: With built-in over-current protection, this switch automatically shuts down when the load current exceeds a preset limit, thereby safeguarding the device and the power source from damage.
  • Thermal Shutdown: In addition to over-current protection, the MIC2043-2YM features a thermal shutdown mechanism that prevents overheating, further enhancing the safety and longevity of your electronic systems.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, protecting the device from unstable operation during low voltage conditions.
  • Fast Transient Response: Designed for applications requiring swift response times, the MIC2043-2YM offers a rapid transient response, making it ideal for high-performance environments.

Applications:

The versatility of the MIC2043-2YM allows it to be used in a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Portable electronics
  • Power distribution systems

With its robust design and advanced features, the MIC2043-2YM from Microchip Technology stands out as an exceptional choice for designers who require a reliable power distribution solution. Its high level of integration and protection features ensure that it can meet the stringent requirements of modern electronic devices, delivering both performance and peace of mind.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1069 $60.8795
130+ $0.9082 $118.0660
200+ $0.8799 $175.9800
275+ $0.8515 $234.1625
355+ $0.8231 $292.2005
470+ $0.7380 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196 pieces
In Stock: 189 pieces Factory Stock: 7 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess