EN
  • EN
  • DE

MIC2040-2BMM

Part No MIC2040-2BMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 0.25A to 1.5A 10-Pin MSOP Tube / IC DISTRIBUTION SW SGL 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.8 V ~ 5.5 V
Supply Voltage 1.6 V ~ 5.5 V
Current - Output (Maximum) 1.5A
Rds On (Typ) 50 mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 788452-MIC2040-2BMM
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2040
Introduction Date January 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2040-2BMM CAD Model

Description

Product Overview: MIC2040-2BMM from Microchip Technology

The MIC2040-2BMM is a high-performance, integrated power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient device is specifically engineered to provide a reliable power management solution for USB and other hot-swap applications.

Key Features

  • High-Side Switch: The MIC2040-2BMM is a high-side MOSFET switch, which ensures minimal voltage drop and low on-resistance for efficient power distribution.
  • Current Limiting: It features programmable current limiting to protect the host device from over-current conditions, enhancing system reliability.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating by turning off the switch if the temperature exceeds a certain threshold.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage falls below a specified level, protecting the downstream circuitry.
  • Fast Short-Circuit Response: The MIC2040-2BMM is designed to respond quickly to short-circuit conditions, reducing the risk of damage to connected components.
  • Reverse Current Blocking: This switch prevents reverse current flow when it is powered off, safeguarding the system against potential damage.
  • Status Flag: An open-drain status flag output is available to indicate fault conditions to the host controller.

Applications

The MIC2040-2BMM is versatile and can be used in a variety of applications, including:

  • USB hubs, docks, and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial and automotive systems

Package and Availability

The device is offered in a compact 8-pin 2x2mm TDFN package, which is suitable for space-constrained applications. Microchip Technology's commitment to quality and longevity ensures that the MIC2040-2BMM is available for long-term deployment in a wide range of products.

With its robust feature set and reliable performance, the MIC2040-2BMM from Microchip Technology stands out as an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess